Edmund Optics Inc. Datasheets for Diode Lasers
Diode lasers use light-emitting diodes to produce stimulated emissions in the form of coherent light output. They are also known as laser diodes.
Diode Lasers: Learn more
| Product Name | Notes |
|---|---|
| Laser-Line eyewear is designed to provide protection from continual exposure to diffused beam reflections while still allowing the user to see the beam at contact. They are recommended for use... | |
| Designed for Use with the Premier Laser Diodes Wide Acceptance Angle Ideal for Particle Detection and Densitometry Designed for use with the Premier Laser Diodes, these detectors have a wide... | |
| External Focus with up to 50mW Output Power Auto Scaling Input Power 5 - 24V DC with Reverse Polarity Protection Built-In Microcontroller for Fault Monitor Coherent® High Performance StingRay Laser... | |
| Integrated Systems with Drive Electronics and Optical Element Adjustable Focus or Line Generator Versions Available Regulated Output Power Standard 3 Pin Design These Focusable Laser Diode Modules are available with... | |
| IP67 Environmentally Sealed with Simple Thread Mount Focusable Output Beam Up to 80mW of Output Power Up to 1MHz Modulation Frequency These Harsh Environment (HE) laser diode modules are available... | |
| IP67 Environmentally Sealed with Simple Thread Mount Up to 40mW Output Power Electrically Isolated Housing Focusable with Gaussian and Uniform Line Options 5-30V DC Operation with Reverse Polarity Protection The... | |
| Lightweight, Compact Design Focusable Multiple Projection Heads Available The Mini Structured Laser Light Diode Modules represent the smallest available package for a diode laser producing uniform intensity lines. They are... | |
| Modulatable up to 10kHz Compact Size with Integrated Single Unit Design High Brightness with up to 15mW of Output Power These diode-pumped solid state Fixed Focus Green Laser Modules are... | |
| Power Delivery By High Brightness Fiber Visible and Infrared Wavelengths Stand-Alone System Compact, TEC with Forced Air Cooling These systems provide up to 450mW of continuous power and combine a... | |
| Same Compact Design for All Wavelength Options Integrated Control Electronics with Analog and Digital Modulation Circular Beam with Superior Beam Quality Coherent® High Performance OBIS® Laser Systems are compact, plug-and-play... | |
| Small Circular Beams Diffraction-Limited Performance Wavelengths of 635 and 670nm Output Power from 0.95 to 4.9mW A new selection of compact, high-efficiency diode laser modules with clean, circular beams for... | |
| Stabilized Optical Output Power Interchangeable Projection Heads Available in Circular or Elliptical Beam with Modulation Option These Focusable Laser Diode Modules are available with output powers ranging from 0.9 -... | |
| Stable Output True On/Off Pulsed Control Linear Amplitude or Time Modulation Low Power Consumption EMC/ESD Shielded Focusable This new design uses advanced circuits and components to eliminate unwanted variations in... | |
| Visible and Near IR Models Focusable from 20mm to Infinity Designed as a compact diode for laboratory and industrial applications, this laser uses sophisticated electronics to promote long life and... |