Edmund Optics Inc. B270 Window, 40mm Diameter, Uncoated NT45-643

Description
Large Selection of Sizes Available Uncoated or with a MgF2 Anti-Reflection Coating Custom Sizes Available for Volume OEM Requirements TECHSPEC® B270 Windows are ideal for commercial applications requiring a thin substrate. Available uncoated or with a MgF2 Anti-Reflection coating, these windows are often used as a protective element between two environments. Custom sizes are available for volume OEM quantities and custom coatings to meet your application requirements, please contact our Sales Department for details.
Description
Large Selection of Sizes Available Uncoated or with a MgF2 Anti-Reflection Coating Custom Sizes Available for Volume OEM Requirements TECHSPEC® B270 Windows are ideal for commercial applications requiring a thin substrate. Available uncoated or with a MgF2 Anti-Reflection coating, these windows are often used as a protective element between two environments. Custom sizes are available for volume OEM quantities and custom coatings to meet your application requirements, please contact our Sales Department for details.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
B270 Window, 40mm Diameter, Uncoated
NT45-643
B270 Window, 40mm Diameter, Uncoated NT45-643
Large Selection of Sizes Available Uncoated or with a MgF2 Anti-Reflection Coating Custom Sizes Available for Volume OEM Requirements TECHSPEC® B270 Windows are ideal for commercial applications requiring a thin substrate. Available uncoated or with a MgF2 Anti-Reflection coating, these windows are often used as a protective element between two environments. Custom sizes are available for volume OEM quantities and custom coatings to meet your application requirements, please contact our Sales Department for details.
  • Large Selection of Sizes
  • Available Uncoated or with a MgF2 Anti-Reflection Coating
  • Custom Sizes Available for Volume OEM Requirements

TECHSPEC® B270 Windows are ideal for commercial applications requiring a thin substrate. Available uncoated or with a MgF2 Anti-Reflection coating, these windows are often used as a protective element between two environments. Custom sizes are available for volume OEM quantities and custom coatings to meet your application requirements, please contact our Sales Department for details.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT45-643
Product Name B270 Window, 40mm Diameter, Uncoated
Window Type Plane
Window Material B270
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Optical Window, High Power Laser Line, 25.0 mm Diameter, 1064 nm - 10QW20-1 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1064 nm
View Details
Optical Windows - Sapphire Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Sapphire
Windows Features Anti-Reflection Coating (optional feature)
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Fused Silica Windows with Step -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
Surface Flatness λ/10
View Details