TECHSPEC® 1λ UV Fused Silica Windows are precision manufactured using UV-grade synthetic fused silica. In addition to superior transmission, the synthetic fused silica of these optical windows exhibit higher thermal properties, exceptional purity, and excellent environmental durability for demanding applications.These optical windows are designed for use in optical systems to separate two environments while passing a particular spectral range between them. Applications include laser set-ups (i.e. at Brewsters angle), emitter/detector protection devices (such as in spectrophotometers),
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Windows |
| Product Number | NT45-809 |
| Product Name | 12.5mm Dia. 1Wave Fused Silica Window, UV AR Coated |
| Window Type | Plane |
| Window Material | UV Grade Fused Silica |
| Window Shape | Circular |
| Window Diameter, Side Length, or Rectangular Length | 12.5 mm (0.4921 inch) |