Edmund Optics Inc. 50mm Dia. 1/10 Wave Fused Silica Window, UV-VIS Coated NT48-069

Description
UV, Visible, and NIR Anti-Reflection Coated Versions Available High Tolerance for Precision Applications Sizes Ranging from 5 - 50mm Diameters Our precision TECHSPEC® 1/10λ UV Fused Silica Windows feature laser-grade surface quality and parallelism. In addition, these windows will limit the transmitted wavefront distortion to 1/10λ. Available uncoated, or with anti-reflection coatings optimized for the UV or visible spectrum, the superior transmission characteristics and excellent thermal properties combined with high tolerance manufacturing specifications make these windows an excellent choice for more demanding applications.
Description
UV, Visible, and NIR Anti-Reflection Coated Versions Available High Tolerance for Precision Applications Sizes Ranging from 5 - 50mm Diameters Our precision TECHSPEC® 1/10λ UV Fused Silica Windows feature laser-grade surface quality and parallelism. In addition, these windows will limit the transmitted wavefront distortion to 1/10λ. Available uncoated, or with anti-reflection coatings optimized for the UV or visible spectrum, the superior transmission characteristics and excellent thermal properties combined with high tolerance manufacturing specifications make these windows an excellent choice for more demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
50mm Dia. 1/10 Wave Fused Silica Window, UV-VIS Coated
NT48-069
50mm Dia. 1/10 Wave Fused Silica Window, UV-VIS Coated NT48-069
UV, Visible, and NIR Anti-Reflection Coated Versions Available High Tolerance for Precision Applications Sizes Ranging from 5 - 50mm Diameters Our precision TECHSPEC® 1/10λ UV Fused Silica Windows feature laser-grade surface quality and parallelism. In addition, these windows will limit the transmitted wavefront distortion to 1/10λ. Available uncoated, or with anti-reflection coatings optimized for the UV or visible spectrum, the superior transmission characteristics and excellent thermal properties combined with high tolerance manufacturing specifications make these windows an excellent choice for more demanding applications.
  • UV, Visible, and NIR Anti-Reflection Coated Versions Available
  • High Tolerance for Precision Applications
  • Sizes Ranging from 5 - 50mm Diameters

Our precision TECHSPEC® 1/10λ UV Fused Silica Windows feature laser-grade surface quality and parallelism. In addition, these windows will limit the transmitted wavefront distortion to 1/10λ. Available uncoated, or with anti-reflection coatings optimized for the UV or visible spectrum, the superior transmission characteristics and excellent thermal properties combined with high tolerance manufacturing specifications make these windows an excellent choice for more demanding applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT48-069
Product Name 50mm Dia. 1/10 Wave Fused Silica Window, UV-VIS Coated
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Windows - CaF2 Windows (IR Grade, UV Grade) - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Calcium Fluoride
Windows Features Anti-Reflection Coating (optional feature)
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Parallel Windows - WIN-254-063-BK7 - CASTECH, Inc.
Specs
Window Type Plane
Window Material BK7 Glass
Window Shape Circular
View Details