Edmund Optics Inc. 1/4-Wave N-BK7 Window 25mm Dia. Uncoated NT45-076

Description
1/4λ Surface Accuracy Broadband Anti-Reflection Coating Options Available Custom Coatings and Sizes Available for Volume OEM Quantities Also Available with Laser-Line V-Coats TECHSPEC® 1/4λ N-BK7 Precision Windows are ideally suited for industrial and low power laser applications. The high tolerance design yields minimal beam distortion and scatter. Broadband coating options extend the range of these precision windows through the visible and near-infrared spectra.
Description
1/4λ Surface Accuracy Broadband Anti-Reflection Coating Options Available Custom Coatings and Sizes Available for Volume OEM Quantities Also Available with Laser-Line V-Coats TECHSPEC® 1/4λ N-BK7 Precision Windows are ideally suited for industrial and low power laser applications. The high tolerance design yields minimal beam distortion and scatter. Broadband coating options extend the range of these precision windows through the visible and near-infrared spectra.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1/4-Wave N-BK7 Window 25mm Dia. Uncoated
NT45-076
1/4-Wave N-BK7 Window 25mm Dia. Uncoated NT45-076
1/4λ Surface Accuracy Broadband Anti-Reflection Coating Options Available Custom Coatings and Sizes Available for Volume OEM Quantities Also Available with Laser-Line V-Coats TECHSPEC® 1/4λ N-BK7 Precision Windows are ideally suited for industrial and low power laser applications. The high tolerance design yields minimal beam distortion and scatter. Broadband coating options extend the range of these precision windows through the visible and near-infrared spectra.
  • 1/4λ Surface Accuracy
  • Broadband Anti-Reflection Coating Options Available
  • Custom Coatings and Sizes Available for Volume OEM Quantities
  • Also Available with Laser-Line V-Coats

TECHSPEC® 1/4λ N-BK7 Precision Windows are ideally suited for industrial and low power laser applications. The high tolerance design yields minimal beam distortion and scatter. Broadband coating options extend the range of these precision windows through the visible and near-infrared spectra.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT45-076
Product Name 1/4-Wave N-BK7 Window 25mm Dia. Uncoated
Window Type Plane
Window Material BK7 Glass
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 4 mm (0.1575 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - Sapphire Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Sapphire
Windows Features Anti-Reflection Coating (optional feature)
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Fiber Laser Protective Window, Fused Silica, 45 mm, 3.0 mm Thick, 1030-1090 nm - 634831-117 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1030 to 1090 nm
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details