Edmund Optics Inc. Datasheets for Lasers
Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser" is an acronym for Light Amplification by Stimulated Emission of Radiation.
Lasers: Learn more
| Product Name | Notes |
|---|---|
| Helium-Neon lasers combine hard-sealed internal mirrors, small physical size, and low noise, resulting in higher laser reliability, greater design flexibility, and enhanced performance. Rectangular (Rect.) models have self-contained power supplies. | |
| Laser-Line eyewear is designed to provide protection from continual exposure to diffused beam reflections while still allowing the user to see the beam at contact. They are recommended for use... | |
| Designed for Use with the Premier Laser Diodes Wide Acceptance Angle Ideal for Particle Detection and Densitometry Designed for use with the Premier Laser Diodes, these detectors have a wide... | |
| External Focus with up to 50mW Output Power Auto Scaling Input Power 5 - 24V DC with Reverse Polarity Protection Built-In Microcontroller for Fault Monitor Coherent® High Performance StingRay Laser... | |
| Integrated Systems with Drive Electronics and Optical Element Adjustable Focus or Line Generator Versions Available Regulated Output Power Standard 3 Pin Design These Focusable Laser Diode Modules are available with... | |
| IP67 Environmentally Sealed with Simple Thread Mount Focusable Output Beam Up to 80mW of Output Power Up to 1MHz Modulation Frequency These Harsh Environment (HE) laser diode modules are available... | |
| IP67 Environmentally Sealed with Simple Thread Mount Up to 40mW Output Power Electrically Isolated Housing Focusable with Gaussian and Uniform Line Options 5-30V DC Operation with Reverse Polarity Protection The... | |
| Lightweight, Compact Design Focusable Multiple Projection Heads Available The Mini Structured Laser Light Diode Modules represent the smallest available package for a diode laser producing uniform intensity lines. They are... | |
| Modulatable up to 10kHz Compact Size with Integrated Single Unit Design High Brightness with up to 15mW of Output Power These diode-pumped solid state Fixed Focus Green Laser Modules are... | |
| Power Delivery By High Brightness Fiber Visible and Infrared Wavelengths Stand-Alone System Compact, TEC with Forced Air Cooling These systems provide up to 450mW of continuous power and combine a... | |
| Same Compact Design for All Wavelength Options Integrated Control Electronics with Analog and Digital Modulation Circular Beam with Superior Beam Quality Coherent® High Performance OBIS® Laser Systems are compact, plug-and-play... | |
| Small Circular Beams Diffraction-Limited Performance Wavelengths of 635 and 670nm Output Power from 0.95 to 4.9mW A new selection of compact, high-efficiency diode laser modules with clean, circular beams for... | |
| Stabilized Optical Output Power Interchangeable Projection Heads Available in Circular or Elliptical Beam with Modulation Option These Focusable Laser Diode Modules are available with output powers ranging from 0.9 -... | |
| Stable Output True On/Off Pulsed Control Linear Amplitude or Time Modulation Low Power Consumption EMC/ESD Shielded Focusable This new design uses advanced circuits and components to eliminate unwanted variations in... | |
| Ultra-Compact Single Unit with Internal Power Supply Lower Cost per mW of Power Single and Multi-Line Models with Dual Channel Air-Cooled Design Rear Mounted Power Output Control Knob This line... | |
| Visible and Near IR Models Focusable from 20mm to Infinity Designed as a compact diode for laboratory and industrial applications, this laser uses sophisticated electronics to promote long life and... |