Edmund Optics Inc. Datasheets for Energy Meters and Optical Power Meters
Energy meters measure the total energy of a single pulse and optical power meters measure the average power of a continuous light beam.
Energy Meters and Optical Power Meters: Learn more
| Product Name | Notes |
|---|---|
| 0.5 micro-Watts to 1 Watt 400nm to 1064nm +/-5% Accuracy This laser power meter is truly a technological breakthrough for users of low power CW lasers! This is the most... | |
| Large Digital Display with Analog Needle Ideal for Laser Tuning Built-in Wavelength Compensation for Increased Accuracy from 190nm to 11μm Optical Sensors Provide Excellent Low Power Sensitivity from Visible to... | |
| Plug and Play USB 2.0 Interface Available with High Sensitivity Photodiode or Thermopile Sensor Displays Beam Position with Position Sensing Quadrant Thermopiles The Coherent® PowerMax-USB sensors feature a plug and... |