Edmund Optics Inc. Float Glass Window 6.3mm Diameter NT02-075

Description
Transmits Visible and Near Inrared Wavelengths Available Uncoated or with an Anti-Reflection Coating Variety of Sizes Available Float Glass Optical Windows are optical glass with polished faces that are relatively parallel and are typically used as a protective element between two environments. Float glass readily transmits visible and near-infrared wavelengths and can be used in a wide variety of applications.
Description
Transmits Visible and Near Inrared Wavelengths Available Uncoated or with an Anti-Reflection Coating Variety of Sizes Available Float Glass Optical Windows are optical glass with polished faces that are relatively parallel and are typically used as a protective element between two environments. Float glass readily transmits visible and near-infrared wavelengths and can be used in a wide variety of applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Float Glass Window 6.3mm Diameter
NT02-075
Float Glass Window 6.3mm Diameter NT02-075
Transmits Visible and Near Inrared Wavelengths Available Uncoated or with an Anti-Reflection Coating Variety of Sizes Available Float Glass Optical Windows are optical glass with polished faces that are relatively parallel and are typically used as a protective element between two environments. Float glass readily transmits visible and near-infrared wavelengths and can be used in a wide variety of applications.
  • Transmits Visible and Near Inrared Wavelengths
  • Available Uncoated or with an Anti-Reflection Coating
  • Variety of Sizes Available

Float Glass Optical Windows are optical glass with polished faces that are relatively parallel and are typically used as a protective element between two environments. Float glass readily transmits visible and near-infrared wavelengths and can be used in a wide variety of applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT02-075
Product Name Float Glass Window 6.3mm Diameter
Window Type Plane
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - BK7 Windows - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material BK7 Glass
Windows Features Anti-Reflection Coating (optional feature)
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Window, Parallel, N-BK7, 12.7 mm, λ/20, 1000-1550nm - 05BW40-30AR.18 - Newport MKS
Specs
Window Material BK7 Glass; Grade A N-BK7
Windows Features Anti-Reflection Coating
Coating Material 1000-1550 nm
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details