Edmund Optics Inc. 12.5mm Diameter, BOROFLOAT™ Window, Uncoated NT43-890

Description
Low Coefficient of Expansion Visible to Near Infrared Transmission High Resistance to Thermal Shock BOROFLOAT™ Borosilicate Windows are ideal for high temperature and harsh environment applications. Unlike common borosilicate that is drawn flat, BOROFLOAT™ is produced by a float technique that yields superior surface accuracy " typically 4 - 6λ per inch. BOROFLOAT™ is about three times more resistant to thermal shock than standard soda lime glass.Cant find what you need? Get a quick custom quote.
Description
Low Coefficient of Expansion Visible to Near Infrared Transmission High Resistance to Thermal Shock BOROFLOAT™ Borosilicate Windows are ideal for high temperature and harsh environment applications. Unlike common borosilicate that is drawn flat, BOROFLOAT™ is produced by a float technique that yields superior surface accuracy " typically 4 - 6λ per inch. BOROFLOAT™ is about three times more resistant to thermal shock than standard soda lime glass.Cant find what you need? Get a quick custom quote.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
12.5mm Diameter, BOROFLOAT™ Window, Uncoated
NT43-890
12.5mm Diameter, BOROFLOAT™ Window, Uncoated NT43-890
Low Coefficient of Expansion Visible to Near Infrared Transmission High Resistance to Thermal Shock BOROFLOAT™ Borosilicate Windows are ideal for high temperature and harsh environment applications. Unlike common borosilicate that is drawn flat, BOROFLOAT™ is produced by a float technique that yields superior surface accuracy " typically 4 - 6λ per inch. BOROFLOAT™ is about three times more resistant to thermal shock than standard soda lime glass.Cant find what you need? Get a quick custom quote.
  • Low Coefficient of Expansion
  • Visible to Near Infrared Transmission
  • High Resistance to Thermal Shock

BOROFLOAT™ Borosilicate Windows are ideal for high temperature and harsh environment applications. Unlike common borosilicate that is drawn flat, BOROFLOAT™ is produced by a float technique that yields superior surface accuracy " typically 4 - 6λ per inch. BOROFLOAT™ is about three times more resistant to thermal shock than standard soda lime glass.Cant find what you need? Get a quick custom quote.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT43-890
Product Name 12.5mm Diameter, BOROFLOAT™ Window, Uncoated
Window Type Plane
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - BK7 Windows - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material BK7 Glass
Windows Features Anti-Reflection Coating (optional feature)
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Low Iron Glass -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Window Material Low Iron Glass
Parallelism or Wedge Angle 180 arcmin
Surface Quality 80-50 Scratch / Dig
View Details
Optical Window, Sapphire, 31.75 mm Diameter, 1.00 mm Thick - SAW26 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details