TECHSPEC® Metalized Windows are created by applying thin layers of chrome, nickel and gold around the edge of a sapphire window. This metalized edge creates a surface that can be soldered or bonded directly into your opto-mechanical assembly allowing you to create a hermetic seal. Hermetically sealed optics are used in a variety of applications ranging from infrared imaging systems to medical devices. The chrome, nickel and gold metalized layers meet the MIL-STD-883 solderability standard. For OEM requirements, custom edge metalization of other IR materials such as germanium and zinc sulfide is available. Please contact our Sales Department for details.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Windows |
| Product Number | NT65-895 |
| Product Name | 10mm Diameter Metalized Sapphire Window, Uncoated |
| Window Type | Plane |
| Window Material | Optical Sapphire (Al |
| Window Shape | Circular |
| Window Diameter, Side Length, or Rectangular Length | 10 mm (0.3937 inch) |