Edmund Optics Inc. 13mm Dia x 1mm Thickness, Sodium Chloride Window, Uncoated NT68-812

Description
Excellent Transmission from 250nm 16µm Low Cost Ideal for FTIR Spectroscopy Potassium Bromide (KBr) Windows Also Available Sodium Chloride (NaCl) is a material commonly used in FTIR spectroscopy. NaCl is a relatively low cost cubic crystalline material that has excellent transmission from 250nm 16 Micron. Over this large spectral range, its index of refraction ranges between 1.4 - 1.6. It is hygroscopic by nature and thus samples should not contain water. Sodium Chloride windows are sensitive to thermal shock but can be used in temperatures up to 400°C. NaCl has a density of 2.17 g/cm3 and a Knoop Hardness of 18.2.
Description
Excellent Transmission from 250nm 16µm Low Cost Ideal for FTIR Spectroscopy Potassium Bromide (KBr) Windows Also Available Sodium Chloride (NaCl) is a material commonly used in FTIR spectroscopy. NaCl is a relatively low cost cubic crystalline material that has excellent transmission from 250nm 16 Micron. Over this large spectral range, its index of refraction ranges between 1.4 - 1.6. It is hygroscopic by nature and thus samples should not contain water. Sodium Chloride windows are sensitive to thermal shock but can be used in temperatures up to 400°C. NaCl has a density of 2.17 g/cm3 and a Knoop Hardness of 18.2.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
13mm Dia x 1mm Thickness, Sodium Chloride Window, Uncoated
NT68-812
13mm Dia x 1mm Thickness, Sodium Chloride Window, Uncoated NT68-812
Excellent Transmission from 250nm 16µm Low Cost Ideal for FTIR Spectroscopy Potassium Bromide (KBr) Windows Also Available Sodium Chloride (NaCl) is a material commonly used in FTIR spectroscopy. NaCl is a relatively low cost cubic crystalline material that has excellent transmission from 250nm 16 Micron. Over this large spectral range, its index of refraction ranges between 1.4 - 1.6. It is hygroscopic by nature and thus samples should not contain water. Sodium Chloride windows are sensitive to thermal shock but can be used in temperatures up to 400°C. NaCl has a density of 2.17 g/cm3 and a Knoop Hardness of 18.2.
  • Excellent Transmission from 250nm 16µm
  • Low Cost
  • Ideal for FTIR Spectroscopy
  • Potassium Bromide (KBr) Windows Also Available

Sodium Chloride (NaCl) is a material commonly used in FTIR spectroscopy. NaCl is a relatively low cost cubic crystalline material that has excellent transmission from 250nm 16 Micron. Over this large spectral range, its index of refraction ranges between 1.4 - 1.6. It is hygroscopic by nature and thus samples should not contain water. Sodium Chloride windows are sensitive to thermal shock but can be used in temperatures up to 400°C. NaCl has a density of 2.17 g/cm3 and a Knoop Hardness of 18.2.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT68-812
Product Name 13mm Dia x 1mm Thickness, Sodium Chloride Window, Uncoated
Window Type Plane
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Windows - BK7 Windows - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material BK7 Glass
Windows Features Anti-Reflection Coating (optional feature)
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Brewster Windows - WINB-100-020-UVFS - CASTECH, Inc.
Specs
Window Type Brewster
Window Material UV Grade Fused Silica
Window Shape Circular
View Details