Edmund Optics Inc. 12.5mm Dia. 1/20Wave Fused Silica Window 1064nm Laser V-Coat NT48-210

Description
266nm, 355nm, 532nm and 1064nm Options Available Low Auto-Fluorescence High Damage Threshold TECHSPEC® 1/20λ High Power Laser-Line Windows feature a high efficiency, high damage threshold V-coating to maximize transmission at the design wavelength. Damage thresholds ranging from 2 - 5J/cm2 allow for easy integration into most Nd:YAG laser systems. The coating is deposited on a precision excimer grade UV grade fused silica substrate for excellent thermal stability, low wavefront distortion, and ultra-low auto-fluorescence. For custom coating options or 30 arcminute wedged versions, please contact our Sales Department.
Description
266nm, 355nm, 532nm and 1064nm Options Available Low Auto-Fluorescence High Damage Threshold TECHSPEC® 1/20λ High Power Laser-Line Windows feature a high efficiency, high damage threshold V-coating to maximize transmission at the design wavelength. Damage thresholds ranging from 2 - 5J/cm2 allow for easy integration into most Nd:YAG laser systems. The coating is deposited on a precision excimer grade UV grade fused silica substrate for excellent thermal stability, low wavefront distortion, and ultra-low auto-fluorescence. For custom coating options or 30 arcminute wedged versions, please contact our Sales Department.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
12.5mm Dia. 1/20Wave Fused Silica Window 1064nm Laser V-Coat
NT48-210
12.5mm Dia. 1/20Wave Fused Silica Window 1064nm Laser V-Coat NT48-210
266nm, 355nm, 532nm and 1064nm Options Available Low Auto-Fluorescence High Damage Threshold TECHSPEC® 1/20λ High Power Laser-Line Windows feature a high efficiency, high damage threshold V-coating to maximize transmission at the design wavelength. Damage thresholds ranging from 2 - 5J/cm2 allow for easy integration into most Nd:YAG laser systems. The coating is deposited on a precision excimer grade UV grade fused silica substrate for excellent thermal stability, low wavefront distortion, and ultra-low auto-fluorescence. For custom coating options or 30 arcminute wedged versions, please contact our Sales Department.
  • 266nm, 355nm, 532nm and 1064nm Options Available
  • Low Auto-Fluorescence
  • High Damage Threshold

TECHSPEC® 1/20λ High Power Laser-Line Windows feature a high efficiency, high damage threshold V-coating to maximize transmission at the design wavelength. Damage thresholds ranging from 2 - 5J/cm2 allow for easy integration into most Nd:YAG laser systems. The coating is deposited on a precision excimer grade UV grade fused silica substrate for excellent thermal stability, low wavefront distortion, and ultra-low auto-fluorescence. For custom coating options or 30 arcminute wedged versions, please contact our Sales Department.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT48-210
Product Name 12.5mm Dia. 1/20Wave Fused Silica Window 1064nm Laser V-Coat
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Parallel Windows - WIN-254-063-BK7 - CASTECH, Inc.
Specs
Window Type Plane
Window Material BK7 Glass
Window Shape Circular
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Silicon Window, 25.4 mm Diameter, 2.0 mm Thick, Uncoated - 10SI20 - Newport MKS
Specs
Window Material Optical Grade Silicon
Windows Features No Coating
Coating Material Uncoated
View Details