Edmund Optics Inc. Window 2" x 2" Size 3mm Thickness, AR Coating NT46-099

Description
High Transmission Eliminate Back Reflections and Reduce Glare Available in Sizes Ranging from 1" x 1" to 10" x 12" TECHSPEC® Anti-Reflection (AR) Coated High Efficiency Windows are coated on both sides with a Clear Display Anti-Reflection coating (CDAR™), reducing reflectance to less than 0.5%. Back reflections are virtually eliminated by the coating, so these windows offer improved readability when used in industrial displays or computer monitors. Their high transmission makes them ideal for many other optical applications.Cant find what you need? Get a quick custom quote.
Description
High Transmission Eliminate Back Reflections and Reduce Glare Available in Sizes Ranging from 1" x 1" to 10" x 12" TECHSPEC® Anti-Reflection (AR) Coated High Efficiency Windows are coated on both sides with a Clear Display Anti-Reflection coating (CDAR™), reducing reflectance to less than 0.5%. Back reflections are virtually eliminated by the coating, so these windows offer improved readability when used in industrial displays or computer monitors. Their high transmission makes them ideal for many other optical applications.Cant find what you need? Get a quick custom quote.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Window 2" x 2" Size 3mm Thickness, AR Coating
NT46-099
Window 2" x 2" Size 3mm Thickness, AR Coating NT46-099
High Transmission Eliminate Back Reflections and Reduce Glare Available in Sizes Ranging from 1" x 1" to 10" x 12" TECHSPEC® Anti-Reflection (AR) Coated High Efficiency Windows are coated on both sides with a Clear Display Anti-Reflection coating (CDAR™), reducing reflectance to less than 0.5%. Back reflections are virtually eliminated by the coating, so these windows offer improved readability when used in industrial displays or computer monitors. Their high transmission makes them ideal for many other optical applications.Cant find what you need? Get a quick custom quote.
  • High Transmission
  • Eliminate Back Reflections and Reduce Glare
  • Available in Sizes Ranging from 1" x 1" to 10" x 12"

TECHSPEC® Anti-Reflection (AR) Coated High Efficiency Windows are coated on both sides with a Clear Display Anti-Reflection coating (CDAR™), reducing reflectance to less than 0.5%. Back reflections are virtually eliminated by the coating, so these windows offer improved readability when used in industrial displays or computer monitors. Their high transmission makes them ideal for many other optical applications.Cant find what you need? Get a quick custom quote.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT46-099
Product Name Window 2" x 2" Size 3mm Thickness, AR Coating
Window Type Plane
Unlock Full Specs
to access all available technical data

Similar Products

Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Brewster Windows - WINB-254-020-BK7 - CASTECH, Inc.
Specs
Window Type Brewster
Window Material BK7 Glass
Window Shape Circular
View Details
Optical Window, Parallel, Nano-Textured UV Fused Silica, 12.7 mm, λ/10, 500-1100 nm - 05Q20RAR.L - Newport MKS
Specs
Window Material UV Grade Fused Silica; High Purity Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 500-1100 nm
View Details
AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details