Edmund Optics Inc. 50mm x 50mm, BOROFLOAT™ Window, Uncoated NT48-543

Description
Low Coefficient of Expansion Visible to Near Infrared Transmission High Resistance to Thermal Shock BOROFLOAT™ Borosilicate Windows are ideal for high temperature and harsh environment applications. Unlike common borosilicate that is drawn flat, BOROFLOAT™ is produced by a float technique that yields superior surface accuracy " typically 4 - 6λ per inch. BOROFLOAT™ is about three times more resistant to thermal shock than standard soda lime glass.Cant find what you need? Get a quick custom quote.
Description
Low Coefficient of Expansion Visible to Near Infrared Transmission High Resistance to Thermal Shock BOROFLOAT™ Borosilicate Windows are ideal for high temperature and harsh environment applications. Unlike common borosilicate that is drawn flat, BOROFLOAT™ is produced by a float technique that yields superior surface accuracy " typically 4 - 6λ per inch. BOROFLOAT™ is about three times more resistant to thermal shock than standard soda lime glass.Cant find what you need? Get a quick custom quote.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
50mm x 50mm, BOROFLOAT™ Window, Uncoated
NT48-543
50mm x 50mm, BOROFLOAT™ Window, Uncoated NT48-543
Low Coefficient of Expansion Visible to Near Infrared Transmission High Resistance to Thermal Shock BOROFLOAT™ Borosilicate Windows are ideal for high temperature and harsh environment applications. Unlike common borosilicate that is drawn flat, BOROFLOAT™ is produced by a float technique that yields superior surface accuracy " typically 4 - 6λ per inch. BOROFLOAT™ is about three times more resistant to thermal shock than standard soda lime glass.Cant find what you need? Get a quick custom quote.
  • Low Coefficient of Expansion
  • Visible to Near Infrared Transmission
  • High Resistance to Thermal Shock

BOROFLOAT™ Borosilicate Windows are ideal for high temperature and harsh environment applications. Unlike common borosilicate that is drawn flat, BOROFLOAT™ is produced by a float technique that yields superior surface accuracy " typically 4 - 6λ per inch. BOROFLOAT™ is about three times more resistant to thermal shock than standard soda lime glass.Cant find what you need? Get a quick custom quote.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT48-543
Product Name 50mm x 50mm, BOROFLOAT™ Window, Uncoated
Window Type Plane
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Window, High Power Laser Line, 25.0 mm Diameter, 266 nm - 10QW20-4 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 266 nm
View Details
Optical Windows - Sapphire Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Sapphire
Windows Features Anti-Reflection Coating (optional feature)
View Details
Monocrystalline MgF2 Lenses -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Coating Material Specified by customers
Surface Quality 40-20 Scratch / Dig
Surface Flatness λ/4
View Details