Edmund Optics Inc. 30.0mm Dia. Sapphire Window, Uncoated NT48-919

Description
Features Extreme Surface Hardness Chemical Resistance Transmits Wavelengths Ranging From UV to Mid-Infrared Thinner and Stronger than Standard Glass Windows TECHSPEC® Sapphire Windows are manufactured from single crystal sapphire, making them ideal for demanding applications (such as laser systems) because of their extreme surface hardness, high thermal conductivity, high dielectric constant and resistance to common chemical acids and alkalis. Sapphire is the second hardest crystal next to diamonds and, because of their structural strength, sapphire windows can be made much thinner than other common dielectric windows with improved transmittance. Chemically, sapphire is single crystal aluminum oxide (Al2O3) and is useful in a transmission range from 0.15 - 5.5µm.
Description
Features Extreme Surface Hardness Chemical Resistance Transmits Wavelengths Ranging From UV to Mid-Infrared Thinner and Stronger than Standard Glass Windows TECHSPEC® Sapphire Windows are manufactured from single crystal sapphire, making them ideal for demanding applications (such as laser systems) because of their extreme surface hardness, high thermal conductivity, high dielectric constant and resistance to common chemical acids and alkalis. Sapphire is the second hardest crystal next to diamonds and, because of their structural strength, sapphire windows can be made much thinner than other common dielectric windows with improved transmittance. Chemically, sapphire is single crystal aluminum oxide (Al2O3) and is useful in a transmission range from 0.15 - 5.5µm.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
30.0mm Dia. Sapphire Window, Uncoated
NT48-919
30.0mm Dia. Sapphire Window, Uncoated NT48-919
Features Extreme Surface Hardness Chemical Resistance Transmits Wavelengths Ranging From UV to Mid-Infrared Thinner and Stronger than Standard Glass Windows TECHSPEC® Sapphire Windows are manufactured from single crystal sapphire, making them ideal for demanding applications (such as laser systems) because of their extreme surface hardness, high thermal conductivity, high dielectric constant and resistance to common chemical acids and alkalis. Sapphire is the second hardest crystal next to diamonds and, because of their structural strength, sapphire windows can be made much thinner than other common dielectric windows with improved transmittance. Chemically, sapphire is single crystal aluminum oxide (Al2O3) and is useful in a transmission range from 0.15 - 5.5µm.
  • Features Extreme Surface Hardness Chemical Resistance
  • Transmits Wavelengths Ranging From UV to Mid-Infrared
  • Thinner and Stronger than Standard Glass Windows

TECHSPEC® Sapphire Windows are manufactured from single crystal sapphire, making them ideal for demanding applications (such as laser systems) because of their extreme surface hardness, high thermal conductivity, high dielectric constant and resistance to common chemical acids and alkalis. Sapphire is the second hardest crystal next to diamonds and, because of their structural strength, sapphire windows can be made much thinner than other common dielectric windows with improved transmittance. Chemically, sapphire is single crystal aluminum oxide (Al2O3) and is useful in a transmission range from 0.15 - 5.5µm.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT48-919
Product Name 30.0mm Dia. Sapphire Window, Uncoated
Window Type Plane
Window Material Optical Sapphire (Al
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Windows - BK7 Windows - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material BK7 Glass
Windows Features Anti-Reflection Coating (optional feature)
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Parallel Windows - WIN-254-063-BK7 - CASTECH, Inc.
Specs
Window Type Plane
Window Material BK7 Glass
Window Shape Circular
View Details