Edmund Optics Inc. 40mm Diameter, Zinc Sulfide Cleartran Window, Uncoated NT66-202

Description
Cleartran™ Grade Zinc Sulfide Substrate Low Absorption and Low Scatter from 0.4 - 12µm Available Uncoated or 3 - 12µm Broadband AR Coated Option TECHSPEC® Zinc Sulfide Cleartran™ Windows are manufactured from a water-free, multi-spectral grade of zinc sulfide that has low absorption and scatter properties over its broad transmission range of 0.4 - 12µm. Like our TECHSPEC® Zinc Selenide Windows, Zinc Sulfide is a chemically vapor deposited material which is commonly used in thermal imaging. With its excellent transmission properties in the visible and infrared, Cleartran™ is the material of choice for systems that have both visible and mid-wave or long-wave infrared sensors. It is slightly harder and more chemically resistant than zinc selenide.
Description
Cleartran™ Grade Zinc Sulfide Substrate Low Absorption and Low Scatter from 0.4 - 12µm Available Uncoated or 3 - 12µm Broadband AR Coated Option TECHSPEC® Zinc Sulfide Cleartran™ Windows are manufactured from a water-free, multi-spectral grade of zinc sulfide that has low absorption and scatter properties over its broad transmission range of 0.4 - 12µm. Like our TECHSPEC® Zinc Selenide Windows, Zinc Sulfide is a chemically vapor deposited material which is commonly used in thermal imaging. With its excellent transmission properties in the visible and infrared, Cleartran™ is the material of choice for systems that have both visible and mid-wave or long-wave infrared sensors. It is slightly harder and more chemically resistant than zinc selenide.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
40mm Diameter, Zinc Sulfide Cleartran Window, Uncoated
NT66-202
40mm Diameter, Zinc Sulfide Cleartran Window, Uncoated NT66-202
Cleartran™ Grade Zinc Sulfide Substrate Low Absorption and Low Scatter from 0.4 - 12µm Available Uncoated or 3 - 12µm Broadband AR Coated Option TECHSPEC® Zinc Sulfide Cleartran™ Windows are manufactured from a water-free, multi-spectral grade of zinc sulfide that has low absorption and scatter properties over its broad transmission range of 0.4 - 12µm. Like our TECHSPEC® Zinc Selenide Windows, Zinc Sulfide is a chemically vapor deposited material which is commonly used in thermal imaging. With its excellent transmission properties in the visible and infrared, Cleartran™ is the material of choice for systems that have both visible and mid-wave or long-wave infrared sensors. It is slightly harder and more chemically resistant than zinc selenide.
  • Cleartran™ Grade Zinc Sulfide Substrate
  • Low Absorption and Low Scatter from 0.4 - 12µm
  • Available Uncoated or 3 - 12µm Broadband AR Coated Option

TECHSPEC® Zinc Sulfide Cleartran™ Windows are manufactured from a water-free, multi-spectral grade of zinc sulfide that has low absorption and scatter properties over its broad transmission range of 0.4 - 12µm. Like our TECHSPEC® Zinc Selenide Windows, Zinc Sulfide is a chemically vapor deposited material which is commonly used in thermal imaging. With its excellent transmission properties in the visible and infrared, Cleartran™ is the material of choice for systems that have both visible and mid-wave or long-wave infrared sensors. It is slightly harder and more chemically resistant than zinc selenide.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT66-202
Product Name 40mm Diameter, Zinc Sulfide Cleartran Window, Uncoated
Window Type Plane
Window Material Zinc Sulfide, Cleartran™ or Broadband Equivalent
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 40 mm (1.57 inch)
Thickness 4 mm (0.1575 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - UV Fused Silica Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating (optional feature)
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Interferometer Flat, UVFS, 25.4 mm, λ/10, 10-5 - 10QB20 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
Coating Material Uncoated
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details