Our precision TECHSPEC® 1/10λ UV Fused Silica Windows feature laser-grade surface quality and parallelism. In addition, these windows will limit the transmitted wavefront distortion to 1/10λ. Available uncoated, or with anti-reflection coatings optimized for the UV or visible spectrum, the superior transmission characteristics and excellent thermal properties combined with high tolerance manufacturing specifications make these windows an excellent choice for more demanding applications.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Windows |
| Product Number | NT65-874 |
| Product Name | 20mm Dia. 1/10 Wave Fused Silica Window, UV-AR Coated |
| Window Type | Plane |
| Window Material | UV Grade Fused Silica |
| Window Shape | Circular |
| Window Diameter, Side Length, or Rectangular Length | 20 mm (0.7874 inch) |