Edmund Optics Inc. 1/4-Wave N-BK7 Window 9mm Dia. VIS-NIR Coating NT49-124

Description
1/4λ Surface Accuracy Broadband Anti-Reflection Coating Options Available Custom Coatings and Sizes Available for Volume OEM Quantities Also Available with Laser-Line V-Coats TECHSPEC® 1/4λ N-BK7 Precision Windows are ideally suited for industrial and low power laser applications. The high tolerance design yields minimal beam distortion and scatter. Broadband coating options extend the range of these precision windows through the visible and near-infrared spectra.
Description
1/4λ Surface Accuracy Broadband Anti-Reflection Coating Options Available Custom Coatings and Sizes Available for Volume OEM Quantities Also Available with Laser-Line V-Coats TECHSPEC® 1/4λ N-BK7 Precision Windows are ideally suited for industrial and low power laser applications. The high tolerance design yields minimal beam distortion and scatter. Broadband coating options extend the range of these precision windows through the visible and near-infrared spectra.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1/4-Wave N-BK7 Window 9mm Dia. VIS-NIR Coating
NT49-124
1/4-Wave N-BK7 Window 9mm Dia. VIS-NIR Coating NT49-124
1/4λ Surface Accuracy Broadband Anti-Reflection Coating Options Available Custom Coatings and Sizes Available for Volume OEM Quantities Also Available with Laser-Line V-Coats TECHSPEC® 1/4λ N-BK7 Precision Windows are ideally suited for industrial and low power laser applications. The high tolerance design yields minimal beam distortion and scatter. Broadband coating options extend the range of these precision windows through the visible and near-infrared spectra.
  • 1/4λ Surface Accuracy
  • Broadband Anti-Reflection Coating Options Available
  • Custom Coatings and Sizes Available for Volume OEM Quantities
  • Also Available with Laser-Line V-Coats

TECHSPEC® 1/4λ N-BK7 Precision Windows are ideally suited for industrial and low power laser applications. The high tolerance design yields minimal beam distortion and scatter. Broadband coating options extend the range of these precision windows through the visible and near-infrared spectra.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT49-124
Product Name 1/4-Wave N-BK7 Window 9mm Dia. VIS-NIR Coating
Window Type Plane
Window Material BK7 Glass
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 9 mm (0.3543 inch)
Thickness 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Windows - CaF2 Windows (IR Grade, UV Grade) - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Calcium Fluoride
Windows Features Anti-Reflection Coating (optional feature)
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Brewster Windows - WINB-060-020-UVFS - CASTECH, Inc.
Specs
Window Type Brewster
Window Material UV Grade Fused Silica
Window Shape Circular
View Details