Edmund Optics Inc. Plastic Optical Window 8" x 10" Size NT43-929

Description
Lightweight Alternative to Glass Windows Excellent Thermal and Chemical Resistance Higher Transmission than Similar Transparent Plastics Clear Optical Cast Plastic Windows are optically clear, yet durable enough to withstand harsh environments. New plastic technology has produced windows with properties that can satisfy a variety of needs, but at half the weight of glass windows. Compared to similarly available transparent plastics, Thermoset ADC windows have the highest transmission and lowest haze, have at least 25 - 50 times greater abrasion resistance, and are resistant to all types of chemicals and solvents (acetone, acids, alkali and alcohols). The windows can also be easily drilled with high-speed carbide bits for all types of mounting.
Description
Lightweight Alternative to Glass Windows Excellent Thermal and Chemical Resistance Higher Transmission than Similar Transparent Plastics Clear Optical Cast Plastic Windows are optically clear, yet durable enough to withstand harsh environments. New plastic technology has produced windows with properties that can satisfy a variety of needs, but at half the weight of glass windows. Compared to similarly available transparent plastics, Thermoset ADC windows have the highest transmission and lowest haze, have at least 25 - 50 times greater abrasion resistance, and are resistant to all types of chemicals and solvents (acetone, acids, alkali and alcohols). The windows can also be easily drilled with high-speed carbide bits for all types of mounting.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Plastic Optical Window 8" x 10" Size
NT43-929
Plastic Optical Window 8" x 10" Size NT43-929
Lightweight Alternative to Glass Windows Excellent Thermal and Chemical Resistance Higher Transmission than Similar Transparent Plastics Clear Optical Cast Plastic Windows are optically clear, yet durable enough to withstand harsh environments. New plastic technology has produced windows with properties that can satisfy a variety of needs, but at half the weight of glass windows. Compared to similarly available transparent plastics, Thermoset ADC windows have the highest transmission and lowest haze, have at least 25 - 50 times greater abrasion resistance, and are resistant to all types of chemicals and solvents (acetone, acids, alkali and alcohols). The windows can also be easily drilled with high-speed carbide bits for all types of mounting.
  • Lightweight Alternative to Glass Windows
  • Excellent Thermal and Chemical Resistance
  • Higher Transmission than Similar Transparent Plastics

Clear Optical Cast Plastic Windows are optically clear, yet durable enough to withstand harsh environments. New plastic technology has produced windows with properties that can satisfy a variety of needs, but at half the weight of glass windows. Compared to similarly available transparent plastics, Thermoset ADC windows have the highest transmission and lowest haze, have at least 25 - 50 times greater abrasion resistance, and are resistant to all types of chemicals and solvents (acetone, acids, alkali and alcohols). The windows can also be easily drilled with high-speed carbide bits for all types of mounting.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT43-929
Product Name Plastic Optical Window 8" x 10" Size
Window Type Plane
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - UV Fused Silica Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating (optional feature)
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Window, Zinc Selenide, 25.4 mm Diameter, 2 mm Thick - 10ZS20 - Newport MKS
Specs
Window Material Zinc Selenide; CVD Laser Grade ZnSe
Windows Features No Coating
Coating Material Uncoated
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details