Edmund Optics Inc. Datasheets for Rotary Stages
Rotary positioning stages are devices with tables or shafts that may be rotated to any angular position. They may be driven or simple slides.
Rotary Stages: Learn more
| Product Name | Notes |
|---|---|
| High Resolution with 360° Continuous Rotation Easy to Use Integrated Motor and Controller Controlled Manually or Via RS-232 Serial Interface Our Motorized Rotary Stage System features an easy to use... | |
| Low Profile Design Precision Micrometer Drive Slide-Fit Guide System 360° Coarse Rotation, ±5° Total Fine Rotation Mechanically Compatible to Other TECHSPEC® Stages Locking Screw on All Stages Class 100 (ISO... | |
| Metric and English Hole Pattern Versions Available Tilt Control in Two Axes (Kinematic Movement) Precision Micrometer Drive Mechanically Compatible to Other TECHSPEC® Stages Black Anodized Aluminum Construction Ideal for tilt... |