Edmund Optics Inc. IR Material Window 6" x 6", Translucent NT32-806

Description
Excellent Optics for Infrared Detectors Minimal Absorption Loss from 8 - 14µm Easily Cut to Size Infrared (IR) Material Windows are molded in an extremely thin and flexible 0.457mm thickness, milky white plastic. The thin design consistent across the window surface, large apertures, and minimal thermal expansion coupled with low absorption from 8 - 14µm make them ideal for a range of infrared applications.
Description
Excellent Optics for Infrared Detectors Minimal Absorption Loss from 8 - 14µm Easily Cut to Size Infrared (IR) Material Windows are molded in an extremely thin and flexible 0.457mm thickness, milky white plastic. The thin design consistent across the window surface, large apertures, and minimal thermal expansion coupled with low absorption from 8 - 14µm make them ideal for a range of infrared applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
IR Material Window 6" x 6", Translucent
NT32-806
IR Material Window 6" x 6", Translucent NT32-806
Excellent Optics for Infrared Detectors Minimal Absorption Loss from 8 - 14µm Easily Cut to Size Infrared (IR) Material Windows are molded in an extremely thin and flexible 0.457mm thickness, milky white plastic. The thin design consistent across the window surface, large apertures, and minimal thermal expansion coupled with low absorption from 8 - 14µm make them ideal for a range of infrared applications.
  • Excellent Optics for Infrared Detectors
  • Minimal Absorption Loss from 8 - 14µm
  • Easily Cut to Size

Infrared (IR) Material Windows are molded in an extremely thin and flexible 0.457mm thickness, milky white plastic. The thin design consistent across the window surface, large apertures, and minimal thermal expansion coupled with low absorption from 8 - 14µm make them ideal for a range of infrared applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT32-806
Product Name IR Material Window 6" x 6", Translucent
Window Type Plane
Unlock Full Specs
to access all available technical data

Similar Products

Monocrystalline MgF2 Lenses -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Coating Material Specified by customers
Surface Quality 40-20 Scratch / Dig
Surface Flatness λ/4
View Details
AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Parallel Optical Window, UV Fused Silica, 50.0 mm, λ/10, Uncoated - FSW18 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
Coating Material Uncoated
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details