Edmund Optics Inc. 20mm Diameter Germanium Window, 8-12μm AR Coating NT63-213

Description
Uncoated or with AR Coatings Designed for 3-12µm or 8-12µm Minimal Chromatic Aberration Due to Low Dispersion Ideal for Infrared Applications Requiring Rugged Optics TECHSPEC® Germanium (Ge) Windows are available off-the-shelf with two anti-reflection coating options: 3 - 12µm for mid-infrared or broadband multi-spectral applications, or 8 - 12µm for thermal imaging applications. Due to its high index of refraction (around 4.0 from 2 - 14µm), an anti-reflection coating is recommended on these germanium windows for sufficient transmission in the region of interest. Germanium is subject to thermal runaway, meaning that the transmission decreases as temperature increases. As such, these germanium windows should be used at temperatures below 100°C. Germaniums high density (5.33 g/cm3) should be considered when designing for weight-sensitive systems. The Knoop Hardness of germanium (780) is approximately twice that of magnesium fluoride, making it ideal for infrared applications requiring rugged optics.
Description
Uncoated or with AR Coatings Designed for 3-12µm or 8-12µm Minimal Chromatic Aberration Due to Low Dispersion Ideal for Infrared Applications Requiring Rugged Optics TECHSPEC® Germanium (Ge) Windows are available off-the-shelf with two anti-reflection coating options: 3 - 12µm for mid-infrared or broadband multi-spectral applications, or 8 - 12µm for thermal imaging applications. Due to its high index of refraction (around 4.0 from 2 - 14µm), an anti-reflection coating is recommended on these germanium windows for sufficient transmission in the region of interest. Germanium is subject to thermal runaway, meaning that the transmission decreases as temperature increases. As such, these germanium windows should be used at temperatures below 100°C. Germaniums high density (5.33 g/cm3) should be considered when designing for weight-sensitive systems. The Knoop Hardness of germanium (780) is approximately twice that of magnesium fluoride, making it ideal for infrared applications requiring rugged optics.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
20mm Diameter Germanium Window, 8-12μm AR Coating
NT63-213
20mm Diameter Germanium Window, 8-12μm AR Coating NT63-213
Uncoated or with AR Coatings Designed for 3-12µm or 8-12µm Minimal Chromatic Aberration Due to Low Dispersion Ideal for Infrared Applications Requiring Rugged Optics TECHSPEC® Germanium (Ge) Windows are available off-the-shelf with two anti-reflection coating options: 3 - 12µm for mid-infrared or broadband multi-spectral applications, or 8 - 12µm for thermal imaging applications. Due to its high index of refraction (around 4.0 from 2 - 14µm), an anti-reflection coating is recommended on these germanium windows for sufficient transmission in the region of interest. Germanium is subject to thermal runaway, meaning that the transmission decreases as temperature increases. As such, these germanium windows should be used at temperatures below 100°C. Germaniums high density (5.33 g/cm3) should be considered when designing for weight-sensitive systems. The Knoop Hardness of germanium (780) is approximately twice that of magnesium fluoride, making it ideal for infrared applications requiring rugged optics.
  • Uncoated or with AR Coatings Designed for 3-12µm or 8-12µm
  • Minimal Chromatic Aberration Due to Low Dispersion
  • Ideal for Infrared Applications Requiring Rugged Optics

TECHSPEC® Germanium (Ge) Windows are available off-the-shelf with two anti-reflection coating options: 3 - 12µm for mid-infrared or broadband multi-spectral applications, or 8 - 12µm for thermal imaging applications. Due to its high index of refraction (around 4.0 from 2 - 14µm), an anti-reflection coating is recommended on these germanium windows for sufficient transmission in the region of interest. Germanium is subject to thermal runaway, meaning that the transmission decreases as temperature increases. As such, these germanium windows should be used at temperatures below 100°C. Germaniums high density (5.33 g/cm3) should be considered when designing for weight-sensitive systems. The Knoop Hardness of germanium (780) is approximately twice that of magnesium fluoride, making it ideal for infrared applications requiring rugged optics.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT63-213
Product Name 20mm Diameter Germanium Window, 8-12μm AR Coating
Window Type Plane
Window Material Germanium
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 20 mm (0.7874 inch)
Thickness 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Window, Calcium Fluoride, 25.4 mm Dia., 3.0 mm thick, Uncoated - 10CF30 - Newport MKS
Specs
Window Material Calcium Fluoride; IR Grade Calcium Fluoride
Windows Features No Coating
Coating Material Uncoated
View Details
Optical Windows - CaF2 Windows (IR Grade, UV Grade) - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Calcium Fluoride
Windows Features Anti-Reflection Coating (optional feature)
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
IR BaF2 (Barium Fluoride) -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
View Details