Edmund Optics Inc. Float Glass Window 48mm x 84mm AR Coated NT32-741

Description
Transmits Visible and Near Inrared Wavelengths Available Uncoated or with an Anti-Reflection Coating Variety of Sizes Available Float Glass Optical Windows are optical glass with polished faces that are relatively parallel and are typically used as a protective element between two environments. Float glass readily transmits visible and near-infrared wavelengths and can be used in a wide variety of applications.
Description
Transmits Visible and Near Inrared Wavelengths Available Uncoated or with an Anti-Reflection Coating Variety of Sizes Available Float Glass Optical Windows are optical glass with polished faces that are relatively parallel and are typically used as a protective element between two environments. Float glass readily transmits visible and near-infrared wavelengths and can be used in a wide variety of applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Float Glass Window 48mm x 84mm AR Coated
NT32-741
Float Glass Window 48mm x 84mm AR Coated NT32-741
Transmits Visible and Near Inrared Wavelengths Available Uncoated or with an Anti-Reflection Coating Variety of Sizes Available Float Glass Optical Windows are optical glass with polished faces that are relatively parallel and are typically used as a protective element between two environments. Float glass readily transmits visible and near-infrared wavelengths and can be used in a wide variety of applications.
  • Transmits Visible and Near Inrared Wavelengths
  • Available Uncoated or with an Anti-Reflection Coating
  • Variety of Sizes Available

Float Glass Optical Windows are optical glass with polished faces that are relatively parallel and are typically used as a protective element between two environments. Float glass readily transmits visible and near-infrared wavelengths and can be used in a wide variety of applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT32-741
Product Name Float Glass Window 48mm x 84mm AR Coated
Window Type Plane
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - Sapphire Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Sapphire
Windows Features Anti-Reflection Coating (optional feature)
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Low Iron Glass -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Window Material Low Iron Glass
Parallelism or Wedge Angle 180 arcmin
Surface Quality 80-50 Scratch / Dig
View Details
Laser Wedged Window, High-Energy, 25.4 mm Diameter, 650-1000 nm - 10Q20XAR.16 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 650-1000 nm
View Details