Edmund Optics Inc. Datasheets for Safety Clothing
Safety clothing (also personal protective equipment, or PPE) is functional attire that minimizes the wearer's occupational risks. PPE is considered the last line of defense in worker safety, yet remains a crucial aspect of it.
Safety Clothing: Learn more
| Product Name | Notes |
|---|---|
| These cleanroom gloves are available in ISO 5 (Class 100) and Class 1000 styles, in sizes medium through extra-large. Ideal for critical environment work, they are made of 100% nitrile... | |
| These cleanroom gloves are available in ISO 5 (Class 100) and powder-free (lab/pharmaceutical) styles, in sizes medium through extra-large. These gloves provide contamination free handling when working with small parts,... | |
| These gloves offer excellent electrostatic discharge (ESD) properties while ensuring the highest levels of cleanliness. Constructed of flexible, moisture-absorbent stretch nylon and carbon filament fibers, these gloves permit high levels... | |
| These nylon knit gloves feature a micro-foam polyurethane dipped palm to provide better grip and protection from snags. Open knit back allows air-flow to hand, insuring greater comfort. Highly flexible... | |
| 5mil and 8mil Thick Versions Snag and Puncture Resistant ESD Safe Blue nitrile gloves (not cleanroom) offer easy identification and are available in 5mil and rugged 8mil thickness. They are... |