Edmund Optics Inc. Datasheets for CCD Cameras
CCD (couple-charged device) cameras are a type of image capture device that utilize an image sensor to register visible light as a recordable electronic signal to visually archive captured stills and video. Of the three types of digital cameras (the others being CMOS and CID), CCD cameras are the most developed and commonly used.
CCD Cameras: Learn more
| Product Name | Notes |
|---|---|
| AT-140 and AT-200 Provide Unmatched Color Fidelity AD-081 Features High Dynamic Range Imaging AD-080 Allows Simultaneous Visible and NIR Imaging The JAI AT-140 and AT-200 CCD cameras achieve unmatched color... | |
| Excellent Price/Performance Ratio High bit-depth (14-bit or 8-bit output, user-selectable) VGA(640x480) 5MP Resolutions Available The AVT Stingray camera family offers high-performance cameras that utilize a high-speed IEEE-1394-b interface at an... | |
| Gigabit Ethernet Output 5 Megapixel Resolution Available Color and Monochrome Options Up to 12 Bit Output The JAI series of cameras with Gigabit Ethernet interface is one of the fastest... | |
| High Quality 1.3 MP Sony® EXview HAD CCD® Ultra-Compact and Lightweight General Purpose I/O for Trigger and Strobe The Point Grey Chameleon USB 2.0 Camera is a lightweight, cost effective... | |
| Ideal Analog Replacement Up to 2/3" Maximum Sensors Up to 70 fps 32MB of Onboard Memory The AVT Manta GigE Cameras are an excellent choice for entry into using the... | |
| Small Form Factor Firewire.b Interface Low Cost Up to 120fps AVT's Guppy Pro line of cameras bring high quality imaging at a low price point. Perfect for any number of... | |
| Up to 205fps on a 1/3" Sensor Up to 16 Megapixel Resolution on a 35mm Sensor Includes Image Capture Software and SDK AVT Prosilica GE Series GigE Cameras are compact,... |