Edmund Optics Inc. Ultra-Thin N-BK7 Window 20mm Diameter, Uncoated NT66-187

Description
Ultra-Thin 0.20mm Thickness Precision N-BK7 Substrate Extremely Lightweight TECHSPEC® Ultra-Thin N-BK7 Windows are our thinnest windows available and are at least 1/10 the thickness of our traditional N-BK7 windows. Their extremely thin designs make them ideal for both weight and size sensitive applications. Additionally, their high tolerance design yields minimal beam distortion and scatter. They are available uncoated or with a MgF2 anti-reflection coating. For custom sizes or coating options, please contact our Sales Department.Note: The Ultra-Thin N-BK7 Windows are very fragile. Handle these windows with care.
Description
Ultra-Thin 0.20mm Thickness Precision N-BK7 Substrate Extremely Lightweight TECHSPEC® Ultra-Thin N-BK7 Windows are our thinnest windows available and are at least 1/10 the thickness of our traditional N-BK7 windows. Their extremely thin designs make them ideal for both weight and size sensitive applications. Additionally, their high tolerance design yields minimal beam distortion and scatter. They are available uncoated or with a MgF2 anti-reflection coating. For custom sizes or coating options, please contact our Sales Department.Note: The Ultra-Thin N-BK7 Windows are very fragile. Handle these windows with care.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Ultra-Thin N-BK7 Window 20mm Diameter, Uncoated
NT66-187
Ultra-Thin N-BK7 Window 20mm Diameter, Uncoated NT66-187
Ultra-Thin 0.20mm Thickness Precision N-BK7 Substrate Extremely Lightweight TECHSPEC® Ultra-Thin N-BK7 Windows are our thinnest windows available and are at least 1/10 the thickness of our traditional N-BK7 windows. Their extremely thin designs make them ideal for both weight and size sensitive applications. Additionally, their high tolerance design yields minimal beam distortion and scatter. They are available uncoated or with a MgF2 anti-reflection coating. For custom sizes or coating options, please contact our Sales Department.Note: The Ultra-Thin N-BK7 Windows are very fragile. Handle these windows with care.
  • Ultra-Thin 0.20mm Thickness
  • Precision N-BK7 Substrate
  • Extremely Lightweight

TECHSPEC® Ultra-Thin N-BK7 Windows are our thinnest windows available and are at least 1/10 the thickness of our traditional N-BK7 windows. Their extremely thin designs make them ideal for both weight and size sensitive applications. Additionally, their high tolerance design yields minimal beam distortion and scatter. They are available uncoated or with a MgF2 anti-reflection coating. For custom sizes or coating options, please contact our Sales Department.Note: The Ultra-Thin N-BK7 Windows are very fragile. Handle these windows with care.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT66-187
Product Name Ultra-Thin N-BK7 Window 20mm Diameter, Uncoated
Window Type Plane
Window Material BK7 Glass
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 20 mm (0.7874 inch)
Unlock Full Specs
to access all available technical data

Similar Products

ZnSe Windows with 10.6um AR Coating -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Window Material Zinc Selenide; ZnSe
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
View Details
AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Parallel Optical Window, UV Fused Silica, 10.0 mm, λ/10, 250-450 nm - FSW11AR.10 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-450 nm
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details