TECHSPEC® B270 Windows are ideal for commercial applications requiring a thin substrate. Available uncoated or with a MgF2 Anti-Reflection coating, these windows are often used as a protective element between two environments. Custom sizes are available for volume OEM quantities and custom coatings to meet your application requirements, please contact our Sales Department for details.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Windows |
| Product Number | NT32-950 |
| Product Name | B270 Window, 20mm Diameter, MgF2 Coating |
| Window Type | Plane |
| Window Material | B270 |
| Window Shape | Circular |