Edmund Optics Inc. 12.5mm Dia. 1/10 Wave Fused Silica Windows, UV-AR Coated NT68-487

Description
UV, Visible, and NIR Anti-Reflection Coated Versions Available High Tolerance for Precision Applications Sizes Ranging from 5 - 50mm Diameters Our precision TECHSPEC® 1/10λ UV Fused Silica Windows feature laser-grade surface quality and parallelism. In addition, these windows will limit the transmitted wavefront distortion to 1/10λ. Available uncoated, or with anti-reflection coatings optimized for the UV or visible spectrum, the superior transmission characteristics and excellent thermal properties combined with high tolerance manufacturing specifications make these windows an excellent choice for more demanding applications.
Description
UV, Visible, and NIR Anti-Reflection Coated Versions Available High Tolerance for Precision Applications Sizes Ranging from 5 - 50mm Diameters Our precision TECHSPEC® 1/10λ UV Fused Silica Windows feature laser-grade surface quality and parallelism. In addition, these windows will limit the transmitted wavefront distortion to 1/10λ. Available uncoated, or with anti-reflection coatings optimized for the UV or visible spectrum, the superior transmission characteristics and excellent thermal properties combined with high tolerance manufacturing specifications make these windows an excellent choice for more demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
12.5mm Dia. 1/10 Wave Fused Silica Windows, UV-AR Coated
NT68-487
12.5mm Dia. 1/10 Wave Fused Silica Windows, UV-AR Coated NT68-487
UV, Visible, and NIR Anti-Reflection Coated Versions Available High Tolerance for Precision Applications Sizes Ranging from 5 - 50mm Diameters Our precision TECHSPEC® 1/10λ UV Fused Silica Windows feature laser-grade surface quality and parallelism. In addition, these windows will limit the transmitted wavefront distortion to 1/10λ. Available uncoated, or with anti-reflection coatings optimized for the UV or visible spectrum, the superior transmission characteristics and excellent thermal properties combined with high tolerance manufacturing specifications make these windows an excellent choice for more demanding applications.
  • UV, Visible, and NIR Anti-Reflection Coated Versions Available
  • High Tolerance for Precision Applications
  • Sizes Ranging from 5 - 50mm Diameters

Our precision TECHSPEC® 1/10λ UV Fused Silica Windows feature laser-grade surface quality and parallelism. In addition, these windows will limit the transmitted wavefront distortion to 1/10λ. Available uncoated, or with anti-reflection coatings optimized for the UV or visible spectrum, the superior transmission characteristics and excellent thermal properties combined with high tolerance manufacturing specifications make these windows an excellent choice for more demanding applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT68-487
Product Name 12.5mm Dia. 1/10 Wave Fused Silica Windows, UV-AR Coated
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Rectangular Windows - WINR-127-063-063-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Rectangular
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Window, Sapphire, 6.35 mm Diameter, 0.50 mm Thick - SAW12 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details