Edmund Optics Inc. 25mm Dia. x 3.0mm Thickness Silicon Window, Uncoated NT68-527

Description
Transmission from 1.2 - 7µm Available Uncoated or AR Coated for 3 - 5µm Ideal for Weight Sensitive Applications TECHSPEC® Silicon (Si) Windows manufactured from optical grade silicon are popular for the 1.2 - 7µm spectral region due to their low cost and low density. Due to its low density (half that of germanium or zinc selenide), silicon is ideal for weight sensitive applications, especially those in the 3 - 5µm region. Density is 2.329 g/cm3 and Knoop Hardness is 1150, making it harder and less brittle than germanium.
Description
Transmission from 1.2 - 7µm Available Uncoated or AR Coated for 3 - 5µm Ideal for Weight Sensitive Applications TECHSPEC® Silicon (Si) Windows manufactured from optical grade silicon are popular for the 1.2 - 7µm spectral region due to their low cost and low density. Due to its low density (half that of germanium or zinc selenide), silicon is ideal for weight sensitive applications, especially those in the 3 - 5µm region. Density is 2.329 g/cm3 and Knoop Hardness is 1150, making it harder and less brittle than germanium.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
25mm Dia. x 3.0mm Thickness Silicon Window, Uncoated
NT68-527
25mm Dia. x 3.0mm Thickness Silicon Window, Uncoated NT68-527
Transmission from 1.2 - 7µm Available Uncoated or AR Coated for 3 - 5µm Ideal for Weight Sensitive Applications TECHSPEC® Silicon (Si) Windows manufactured from optical grade silicon are popular for the 1.2 - 7µm spectral region due to their low cost and low density. Due to its low density (half that of germanium or zinc selenide), silicon is ideal for weight sensitive applications, especially those in the 3 - 5µm region. Density is 2.329 g/cm3 and Knoop Hardness is 1150, making it harder and less brittle than germanium.
  • Transmission from 1.2 - 7µm
  • Available Uncoated or AR Coated for 3 - 5µm
  • Ideal for Weight Sensitive Applications

TECHSPEC® Silicon (Si) Windows manufactured from optical grade silicon are popular for the 1.2 - 7µm spectral region due to their low cost and low density. Due to its low density (half that of germanium or zinc selenide), silicon is ideal for weight sensitive applications, especially those in the 3 - 5µm region. Density is 2.329 g/cm3 and Knoop Hardness is 1150, making it harder and less brittle than germanium.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT68-527
Product Name 25mm Dia. x 3.0mm Thickness Silicon Window, Uncoated
Window Type Plane
Window Material Optical Grade Si
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Windows - BK7 Windows - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material BK7 Glass
Windows Features Anti-Reflection Coating (optional feature)
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Parallel Windows - WIN-127-031-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Circular
View Details