Edmund Optics Inc. Datasheets for Microscopes
Microscopes are instruments that produce magnified images of small objects
Microscopes: Learn more
| Product Name | Notes |
|---|---|
| 10 200X and 500X Magnifications Available Polarizer, UV, VIS, and IR Models Measurement and Comparison Software Included USB Digital Microscopes provide a broad range of functionality, flexibility, and portability, while... | |
| 25X, 30X, 35X, 40X, 45X Models Close Focus and Long Distance Ranges True Erect Images C-mount Camera Adapter for 25X and 35X Models Our compact field microscopes are ideal for... | |
| 40X and 100X Models, Include 10X Eyepiece Inch/Metric Reticle Rack and Pinion Focusing For quick and precise measurements in laboratories, workshops and assembly lines. Features a dual scale reticle graduated... | |
| 7.7X to 1X Zoom Range Video Adaptable Long Working Distance Easy Boom Stand Adaptation Magnifications of 1.95X to 250X Field of View from 118mm to 1.0mm The Zeiss Stemi 2000-C... | |
| Available in Standard and Right Angle Versions Magnification From 2.5X to 8.0X Max. Sensor Format 2/3" Magnification From 2.5X to 8.0X Direct Video C-Mount Coupling The InfiniProbe Video Microscope series... | |
| Available in Standard and Right Angle Versions Magnification Range from 0X to 8.0X Max. 2/3" Sensor Format Direct Video C-Mount Coupling No Adapters Required The InfiniProbe is available in a... | |
| Compact Design Reticle Scale Included True Erect Image Our portable and compact direct measuring field microscope can conveniently travel from the desktop to the job site for critical inspection and... | |
| Depth Measurements (up to 22mm) Removable Clear Acrylic Base Peaks stand microscopes are high-power instruments for precision measurement. An adjustable eyepiece controls the focus of the reticle while a separate... | |
| Designed for M26 x 0.706mm Infinity-Corrected Objectives 2/3" Maximum Sensor Size In-Line illumination Port The Mitutoyo Video Microscope Unit (VMU) is used to connect infinity-corrected objectives to a C-mount camera... | |
| Inch or Metric Models Extra Wide Field Eyepiece An extra fine instrument for critical inspection and direct measurement with a precision built-in reticle. Our Deluxe Direct Measuring Microscope features a... | |
| Inch or Metric Reticle Models Depth Measurements (up to 32mm) Removable Clear Acrylic Base Removable High Intensity Illumination This updated version of the Direct Measuring Microscope proves ideal for critical... | |
| Simple C-Mount Connection to Infinity Corrected Objectives Compact Design for Simple Integration Into Systems 2/3 Max Sensor Size 14mm In-line Illumination Port M26 x 0.706mm Objective Threading The C-Mount Video... | |
| Video Adaptability for Most Microscopes Offer High Resolution and Precise Focusing Permit Variety of Magnifications Interchangeable"Shar e Video Cameras and Coupler with Many Different Microscopes High-resolution C-Mount coupler system enables... |