Edmund Optics Inc. Datasheets for Optical Lens Assemblies
Optical lens assemblies are composed of a number of lenses mounted for a particular imaging function. These can include telecentric lenses, collimators, beam expanders, zoom lenses, etc.
Optical Lens Assemblies: Learn more
| Product Name | Notes |
|---|---|
| 532nm, 1064nm, and Broadband Options Available Superior Transmitted Wavefront Characteristics Wavelength Optimized Designs and Coatings High Damage Threshold Compact Design for Easy System Integration Focusing with No Internal Rotation of... | |
| Adjustable Iris Varies Output Intensity Increases Edge Contrast Use With 1/4" Light Guides or 0.312" LEDs View Video for Additional Information The TECHSPEC® Telecentric Backlight Illuminator uses optics to direct... | |
| Available for 1064nm, 633nm and 532nm laser sources High damage threshold tested Ideal for material processing and laser scanning applications Telecentric F-Theta lenses enhance laser scanning systems by providing a... | |
| Designed for High Resolution Imaging In-line Illumination Port (0.312" Ferrule) 2/3" Max. Sensor Format This line of high resolution telecentrics was designed to allow of in-line illumination. This make them... | |
| Easy to Integrate Models for FC and SMA Connections Available Three Wavelength Ranges Covering 350-1600nm These components are designed to collimate/focus light exiting a fiber to a desired beam diameter... | |
| Fiber Optic Input for In-line Illumination Long Working Distance 2/3 Max Sensor Format This compact series of telecentric lenses offers a versatile solution for many applications. The compact size and... | |
| High Performance Optical Design for 4x and 6x Focus Mechanism with Non-Rotating Optics Minimally Aberrated Output Across Focus 4x and 6x Rear Attachments are Interchangeable Metric (M6) and English (1/4-20)... | |
| High Performance Optical Design Focus Mechanism with Non-Rotating Optics Minimally Aberrated Output Across Focus 3x, 5x, 10x, 15x, and 20x Rear Attachments are Interchangeable Metric (M6) and English (1/4-20) Mounting... | |
| Ideal as Simple Spot Lights or Collimated Backlights Compact Size for Easy Integration Collimated Spot Size of 1.5" Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are... | |
| Infinity Corrected, Plan Apochromatic Designs Can Observe Objects through Glass up to 3.5mm in Thickness Ultra-Long Working Distances Mitutoyo Glass Thickness-Compensate d Infinity Corrected Objectives are ideal for imaging through... | |
| Long Working Distances Allow for Integration into Machine Vision Measurement Systems Compact Design and Long Parfocal Length Simplifies Mounting Tube Available for Use with C-Mount Cameras Mitutoyo Telecentric Objectives are... | |
| Manual Iris Ideal for Measurement Applications 1.0X - 0.4X Telecentric Range Telecentric lenses yield constant magnification over a range of working distances, virtually eliminating viewing angle error. The 55mm focal... |