Edmund Optics Inc. Datasheets for Optical and Light Microscopes
Optical and light microscopes use the visible or near-visible portion of the electromagnetic spectrum to magnify images of objects.
Optical and Light Microscopes: Learn more
| Product Name | Notes |
|---|---|
| 7.7X to 1X Zoom Range Video Adaptable Long Working Distance Easy Boom Stand Adaptation Magnifications of 1.95X to 250X Field of View from 118mm to 1.0mm The Zeiss Stemi 2000-C... | |
| Available in Standard and Right Angle Versions Magnification Range from 0X to 8.0X Max. 2/3" Sensor Format Direct Video C-Mount Coupling No Adapters Required The InfiniProbe is available in a... | |
| Simple C-Mount Connection to Infinity Corrected Objectives Compact Design for Simple Integration Into Systems 2/3 Max Sensor Size 14mm In-line Illumination Port M26 x 0.706mm Objective Threading The C-Mount Video... |