Edmund Optics Inc. Datasheets for Fresnel Lenses
Fresnel lenses resemble a planoconvex or planoconcave lens that is cut into narrow rings and flattened. If the steps are narrow, the surface of each step is generally made conical and not spherical.
Fresnel Lenses: Learn more
| Product Name | Notes |
|---|---|
| A cylindrical Fresnel lens is a collapsed version of a conventional cylindrical lens. These lenses can be used in applications which require focusing in only one dimension. | |
| A Fresnel lens replaces the curved surface of a conventional lens with a series of concentric grooves, molded into the surface of a thin, lightweight plastic sheet. The grooves act... | |
| Excellent Collecting Optics for Infrared Detectors Minimal Absorption Loss in the 8-14 micron Region IR Fresnel lenses are molded in a flexible, 0.015" (0.457mm) thick, milky white plastic. Advantages of... |