Edmund Optics Inc. Ultra-Thin N-BK7 Window 50mm Diameter, Uncoated NT66-191

Description
Ultra-Thin 0.20mm Thickness Precision N-BK7 Substrate Extremely Lightweight TECHSPEC® Ultra-Thin N-BK7 Windows are our thinnest windows available and are at least 1/10 the thickness of our traditional N-BK7 windows. Their extremely thin designs make them ideal for both weight and size sensitive applications. Additionally, their high tolerance design yields minimal beam distortion and scatter. They are available uncoated or with a MgF2 anti-reflection coating. For custom sizes or coating options, please contact our Sales Department.Note: The Ultra-Thin N-BK7 Windows are very fragile. Handle these windows with care.
Description
Ultra-Thin 0.20mm Thickness Precision N-BK7 Substrate Extremely Lightweight TECHSPEC® Ultra-Thin N-BK7 Windows are our thinnest windows available and are at least 1/10 the thickness of our traditional N-BK7 windows. Their extremely thin designs make them ideal for both weight and size sensitive applications. Additionally, their high tolerance design yields minimal beam distortion and scatter. They are available uncoated or with a MgF2 anti-reflection coating. For custom sizes or coating options, please contact our Sales Department.Note: The Ultra-Thin N-BK7 Windows are very fragile. Handle these windows with care.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Ultra-Thin N-BK7 Window 50mm Diameter, Uncoated
NT66-191
Ultra-Thin N-BK7 Window 50mm Diameter, Uncoated NT66-191
Ultra-Thin 0.20mm Thickness Precision N-BK7 Substrate Extremely Lightweight TECHSPEC® Ultra-Thin N-BK7 Windows are our thinnest windows available and are at least 1/10 the thickness of our traditional N-BK7 windows. Their extremely thin designs make them ideal for both weight and size sensitive applications. Additionally, their high tolerance design yields minimal beam distortion and scatter. They are available uncoated or with a MgF2 anti-reflection coating. For custom sizes or coating options, please contact our Sales Department.Note: The Ultra-Thin N-BK7 Windows are very fragile. Handle these windows with care.
  • Ultra-Thin 0.20mm Thickness
  • Precision N-BK7 Substrate
  • Extremely Lightweight

TECHSPEC® Ultra-Thin N-BK7 Windows are our thinnest windows available and are at least 1/10 the thickness of our traditional N-BK7 windows. Their extremely thin designs make them ideal for both weight and size sensitive applications. Additionally, their high tolerance design yields minimal beam distortion and scatter. They are available uncoated or with a MgF2 anti-reflection coating. For custom sizes or coating options, please contact our Sales Department.Note: The Ultra-Thin N-BK7 Windows are very fragile. Handle these windows with care.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT66-191
Product Name Ultra-Thin N-BK7 Window 50mm Diameter, Uncoated
Window Type Plane
Window Material BK7 Glass
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - BK7 Windows - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material BK7 Glass
Windows Features Anti-Reflection Coating (optional feature)
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Brewster Windows - WINB-100-020-UVFS - CASTECH, Inc.
Specs
Window Type Brewster
Window Material UV Grade Fused Silica
Window Shape Circular
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details