Edmund Optics Inc. 12.5mm Dia. x 1mm Thickness, ZnSe Window, 3-12μm Coating NT68-511

Description
Low Dispersion Available Uncoated or AR Coated for 3 - 12µm Ideal for Thermal Imaging, FLIR, and Medical Systems TECHSPEC® Zinc Selenide (ZnSe) Windows are ideal for a wide variety of infrared applications including thermal imaging, FLIR, and medical systems. This chemically vapor deposited material has wide usage in high power CO2 laser systems because of its low absorption coefficient and high resistance to thermal shock. Zinc selenide (ZnSe) is a relatively soft material that scratches easily and it is not recommended in harsh environments because its Knoop Hardness is only 120. When handling, apply uniform pressure and wear Latex finger cots or gloves to prevent contamination.Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.
Description
Low Dispersion Available Uncoated or AR Coated for 3 - 12µm Ideal for Thermal Imaging, FLIR, and Medical Systems TECHSPEC® Zinc Selenide (ZnSe) Windows are ideal for a wide variety of infrared applications including thermal imaging, FLIR, and medical systems. This chemically vapor deposited material has wide usage in high power CO2 laser systems because of its low absorption coefficient and high resistance to thermal shock. Zinc selenide (ZnSe) is a relatively soft material that scratches easily and it is not recommended in harsh environments because its Knoop Hardness is only 120. When handling, apply uniform pressure and wear Latex finger cots or gloves to prevent contamination.Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
12.5mm Dia. x 1mm Thickness, ZnSe Window, 3-12μm Coating
NT68-511
12.5mm Dia. x 1mm Thickness, ZnSe Window, 3-12μm Coating NT68-511
Low Dispersion Available Uncoated or AR Coated for 3 - 12µm Ideal for Thermal Imaging, FLIR, and Medical Systems TECHSPEC® Zinc Selenide (ZnSe) Windows are ideal for a wide variety of infrared applications including thermal imaging, FLIR, and medical systems. This chemically vapor deposited material has wide usage in high power CO2 laser systems because of its low absorption coefficient and high resistance to thermal shock. Zinc selenide (ZnSe) is a relatively soft material that scratches easily and it is not recommended in harsh environments because its Knoop Hardness is only 120. When handling, apply uniform pressure and wear Latex finger cots or gloves to prevent contamination.Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.
  • Low Dispersion
  • Available Uncoated or AR Coated for 3 - 12µm
  • Ideal for Thermal Imaging, FLIR, and Medical Systems

TECHSPEC® Zinc Selenide (ZnSe) Windows are ideal for a wide variety of infrared applications including thermal imaging, FLIR, and medical systems. This chemically vapor deposited material has wide usage in high power CO2 laser systems because of its low absorption coefficient and high resistance to thermal shock. Zinc selenide (ZnSe) is a relatively soft material that scratches easily and it is not recommended in harsh environments because its Knoop Hardness is only 120. When handling, apply uniform pressure and wear Latex finger cots or gloves to prevent contamination.Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT68-511
Product Name 12.5mm Dia. x 1mm Thickness, ZnSe Window, 3-12μm Coating
Window Type Plane
Window Material CVD Laser Grade ZnSe
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
Thickness 1 mm (0.0394 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - CaF2 Windows (IR Grade, UV Grade) - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Calcium Fluoride
Windows Features Anti-Reflection Coating (optional feature)
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Parallel Windows - WIN-254-060-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Circular
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details