Edmund Optics Inc. 20mm Dia x 2mm Thickness, Potassium Bromide Window, Uncoated NT68-806

Description
Excellent Transmission from 250nm 26µm Good Resistance to Mechanical Shock Ideal for FTIR Spectroscopy Sodium Chloride (NaCl) Windows Also Available Potassium Bromide (KBr) is a material commonly used in FTIR spectroscopy. KBr has a slightly larger spectral range than Sodium Chloride (NaCl) and has excellent transmission from 250nm 26 Micron. Its index of refraction varies from 1.46 - 1.59 over this range. KBr is water soluble and its surfaces should be protected from exposure to moisture. Exposure to moisture will degrade the surface of the window. Potassium Bromide windows provide good resistance to mechanical shock, can be easily cleaved and can be used in temperatures up to 300°C. KBr has a density of 2.75g/cm3 and a Knoop Hardness of 7.0.
Description
Excellent Transmission from 250nm 26µm Good Resistance to Mechanical Shock Ideal for FTIR Spectroscopy Sodium Chloride (NaCl) Windows Also Available Potassium Bromide (KBr) is a material commonly used in FTIR spectroscopy. KBr has a slightly larger spectral range than Sodium Chloride (NaCl) and has excellent transmission from 250nm 26 Micron. Its index of refraction varies from 1.46 - 1.59 over this range. KBr is water soluble and its surfaces should be protected from exposure to moisture. Exposure to moisture will degrade the surface of the window. Potassium Bromide windows provide good resistance to mechanical shock, can be easily cleaved and can be used in temperatures up to 300°C. KBr has a density of 2.75g/cm3 and a Knoop Hardness of 7.0.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
20mm Dia x 2mm Thickness, Potassium Bromide Window, Uncoated
NT68-806
20mm Dia x 2mm Thickness, Potassium Bromide Window, Uncoated NT68-806
Excellent Transmission from 250nm 26µm Good Resistance to Mechanical Shock Ideal for FTIR Spectroscopy Sodium Chloride (NaCl) Windows Also Available Potassium Bromide (KBr) is a material commonly used in FTIR spectroscopy. KBr has a slightly larger spectral range than Sodium Chloride (NaCl) and has excellent transmission from 250nm 26 Micron. Its index of refraction varies from 1.46 - 1.59 over this range. KBr is water soluble and its surfaces should be protected from exposure to moisture. Exposure to moisture will degrade the surface of the window. Potassium Bromide windows provide good resistance to mechanical shock, can be easily cleaved and can be used in temperatures up to 300°C. KBr has a density of 2.75g/cm3 and a Knoop Hardness of 7.0.
  • Excellent Transmission from 250nm 26µm
  • Good Resistance to Mechanical Shock
  • Ideal for FTIR Spectroscopy
  • Sodium Chloride (NaCl) Windows Also Available

Potassium Bromide (KBr) is a material commonly used in FTIR spectroscopy. KBr has a slightly larger spectral range than Sodium Chloride (NaCl) and has excellent transmission from 250nm 26 Micron. Its index of refraction varies from 1.46 - 1.59 over this range. KBr is water soluble and its surfaces should be protected from exposure to moisture. Exposure to moisture will degrade the surface of the window. Potassium Bromide windows provide good resistance to mechanical shock, can be easily cleaved and can be used in temperatures up to 300°C. KBr has a density of 2.75g/cm3 and a Knoop Hardness of 7.0.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT68-806
Product Name 20mm Dia x 2mm Thickness, Potassium Bromide Window, Uncoated
Window Type Plane
Unlock Full Specs
to access all available technical data

Similar Products

AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Parallel Window, Nano-Textured UV Fused Silica, 25.4 mm, λ/10, 500-1100 nm - 10Q20RAR.L - Newport MKS
Specs
Window Material UV Grade Fused Silica; High Purity Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 500-1100 nm
View Details
Optical Windows - UV Fused Silica Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating (optional feature)
View Details
IR BaF2 (Barium Fluoride) -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
View Details