DigiKey Datasheets for EMI Filters and RFI Filters

Electromagnetic (EMI) filters and radio frequency interference (RFI) filters purify signals of unwanted noise by attenuating the high-frequency RFI (typically 150kHz and up) and passing the low frequency EMI.
EMI Filters and RFI Filters: Learn more

Page: 1 10 12 13 14 15 16 17 18
Product Name Notes
DC EMC/EMI Line Filter 3mA AC Single Stage Terminal Block
DC EMC/EMI Line Filter 5mA AC Single Stage PC Pins
DC EMC/EMI Line Filter 5mA AC Single Stage Terminal Block
EMI Filter Order Low Pass 3 Channel C= 130pF 20mA 3-SIP
EMI FILTER
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.022µF 7A 3-SIP
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 220pF 6A 3-SIP
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 220pF 6A Radial - 3 Leads
POWER LINE THREE PHASE FILTERS 1
POWER LINE THREE PHASE FILTERS 2
POWER LINE THREE PHASE FILTERS 3
Single Phase EMC/EMI Line Filter 15A 250VAC Single Stage Quick Connect, Threaded Post (M8)
Single Phase EMC/EMI Line Filter 20A 250VAC Single Stage Quick Connect, Threaded Post (M8)

<< Prev