Single Phase EMC/EMI Line Filter 20A 240VAC 47Hz, 63Hz Single Stage Terminal Block
| DigiKey | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 2106-STFE200-24L-ND |
| Product Name | Power Line Filter Modules |
| Filter Type | Single Phase |
| Package / Mounting | DIN Rail |
| Product Standards | BSI CE Conformity Marks; CE, cURus |