TRACO Power North America, Inc. Power Line Filter Modules TFI 300

Description
DC EMC/EMI Line Filter AC Two Stage PC Pins
Request a Quote Datasheet
Description
DC EMC/EMI Line Filter AC Two Stage PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 1951-TFI300-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
1951-TFI300-ND
Power Line Filter Modules 1951-TFI300-ND
DC EMC/EMI Line Filter AC Two Stage PC Pins

DC EMC/EMI Line Filter AC Two Stage PC Pins

Buy Now Datasheet
Surge Filter, Ria12, 300W, 160V, Dip-5; Filter Applications Traco Power - 32AH8155 - Newark, An Avnet Company
Chicago, IL, United States
Surge Filter, Ria12, 300W, 160V, Dip-5; Filter Applications Traco Power
32AH8155
Surge Filter, Ria12, 300W, 160V, Dip-5; Filter Applications Traco Power 32AH8155
SURGE FILTER, RIA12, 300W, 160V, DIP-5; Filter Applications:General Purpose; Voltage Rating:160VDC; Current Rating:-; No. of Phases:-; No. of Stages:2 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:TFI RoHS Compliant: Yes

SURGE FILTER, RIA12, 300W, 160V, DIP-5; Filter Applications:General Purpose; Voltage Rating:160VDC; Current Rating:-; No. of Phases:-; No. of Stages:2 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:TFI RoHS Compliant: Yes

Supplier's Site Datasheet
Surge Filter, Ria12, 300W, 160V, Dip-5 Rohs Compliant Traco Power - 41AH2256 - Newark, An Avnet Company
Chicago, IL, United States
Surge Filter, Ria12, 300W, 160V, Dip-5 Rohs Compliant Traco Power
41AH2256
Surge Filter, Ria12, 300W, 160V, Dip-5 Rohs Compliant Traco Power 41AH2256
SURGE FILTER, RIA12, 300W, 160V, DIP-5 ROHS COMPLIANT: YES

SURGE FILTER, RIA12, 300W, 160V, DIP-5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1951-TFI300-ND 32AH8155
Product Name Power Line Filter Modules Surge Filter, Ria12, 300W, 160V, Dip-5; Filter Applications Traco Power
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - CCM1640-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
3 suppliers
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF1HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details