TRACO Power North America, Inc. Power Line Filter Modules TFI 20

Description
DC EMC/EMI Line Filter AC Two Stage PC Pins
Request a Quote Datasheet
Description
DC EMC/EMI Line Filter AC Two Stage PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 1951-TFI20-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
1951-TFI20-ND
Power Line Filter Modules 1951-TFI20-ND
DC EMC/EMI Line Filter AC Two Stage PC Pins

DC EMC/EMI Line Filter AC Two Stage PC Pins

Buy Now Datasheet
Surge Filter, Ria12, 20W, 160V, Dip-9; Filter Applications Traco Power - 32AH8154 - Newark, An Avnet Company
Chicago, IL, United States
Surge Filter, Ria12, 20W, 160V, Dip-9; Filter Applications Traco Power
32AH8154
Surge Filter, Ria12, 20W, 160V, Dip-9; Filter Applications Traco Power 32AH8154
SURGE FILTER, RIA12, 20W, 160V, DIP-9; Filter Applications:General Purpose; Voltage Rating:160VDC; Current Rating:-; No. of Phases:-; No. of Stages:2 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:TFI RoHS Compliant: Yes

SURGE FILTER, RIA12, 20W, 160V, DIP-9; Filter Applications:General Purpose; Voltage Rating:160VDC; Current Rating:-; No. of Phases:-; No. of Stages:2 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:TFI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1951-TFI20-ND 32AH8154
Product Name Power Line Filter Modules Surge Filter, Ria12, 20W, 160V, Dip-9; Filter Applications Traco Power
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
Power Line Filter Modules - 174-15KEBS6BFPDDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details