Ohmite Manufacturing Co. Power Line Filter, 3 Phase, 42A, Tb; Filter Applications Ohmite TKA-042

Description
POWER LINE FILTER, 3 PHASE, 42A, TB; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:42A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:TK Series
Datasheet
Description
POWER LINE FILTER, 3 PHASE, 42A, TB; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:42A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:TK Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 42A, Tb; Filter Applications Ohmite - 69AH6406 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 42A, Tb; Filter Applications Ohmite
69AH6406
Power Line Filter, 3 Phase, 42A, Tb; Filter Applications Ohmite 69AH6406
POWER LINE FILTER, 3 PHASE, 42A, TB; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:42A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:TK Series

POWER LINE FILTER, 3 PHASE, 42A, TB; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:42A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:TK Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 69AH6406
Product Name Power Line Filter, 3 Phase, 42A, Tb; Filter Applications Ohmite
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - CCM1649-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1608-SBSGP5000682MXTTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details