TRACO Power North America, Inc. Power Line Filter Modules TFI 150

Description
DC EMC/EMI Line Filter AC Two Stage PC Pins
Request a Quote Datasheet
Description
DC EMC/EMI Line Filter AC Two Stage PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 1951-TFI150-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
1951-TFI150-ND
Power Line Filter Modules 1951-TFI150-ND
DC EMC/EMI Line Filter AC Two Stage PC Pins

DC EMC/EMI Line Filter AC Two Stage PC Pins

Buy Now Datasheet
Surge Filter, Ria12, 150W, 160V, Dip-5; Filter Applications Traco Power - 32AH8153 - Newark, An Avnet Company
Chicago, IL, United States
Surge Filter, Ria12, 150W, 160V, Dip-5; Filter Applications Traco Power
32AH8153
Surge Filter, Ria12, 150W, 160V, Dip-5; Filter Applications Traco Power 32AH8153
SURGE FILTER, RIA12, 150W, 160V, DIP-5; Filter Applications:General Purpose; Voltage Rating:160VDC; Current Rating:150A; No. of Phases:-; No. of Stages:2 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:TFI RoHS Compliant: Yes

SURGE FILTER, RIA12, 150W, 160V, DIP-5; Filter Applications:General Purpose; Voltage Rating:160VDC; Current Rating:150A; No. of Phases:-; No. of Stages:2 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:TFI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1951-TFI150-ND 32AH8153
Product Name Power Line Filter Modules Surge Filter, Ria12, 150W, 160V, Dip-5; Filter Applications Traco Power
Filter Type DC
Package / Mounting Through Hole
Rated Voltage 43 to 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378725 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-109-433-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers