onsemi Filters - EMI/RFI Filters (LC, RC Networks) SZNUF6401MNWT1G

Description
Win Source Part Number: 1380022-SZNUF6401MNW T1G Category: Filters - EMI/RFI Filters (LC, RC Networks) Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 47 pct. Type: Low Pass MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 12-VFDFN Exposed Pad Technology: RC (Pi) Mounting Type: Surface Mount, Wettable Flank HTSUS: 8548.00.0000 Applications: Automotive Size / Dimension: 0.118" L x 0.053" W (3.00mm x 1.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 6 Height: 0.039" (1.00mm) Attenuation Value: -30dB @ 800MHz ~ 3GHz Filter Order: 2nd Center / Cutoff Frequency: 110MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100Ohm, C = 17pF ESD Protection: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1380022-SZNUF6401MNW T1G Category: Filters - EMI/RFI Filters (LC, RC Networks) Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 47 pct. Type: Low Pass MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 12-VFDFN Exposed Pad Technology: RC (Pi) Mounting Type: Surface Mount, Wettable Flank HTSUS: 8548.00.0000 Applications: Automotive Size / Dimension: 0.118" L x 0.053" W (3.00mm x 1.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 6 Height: 0.039" (1.00mm) Attenuation Value: -30dB @ 800MHz ~ 3GHz Filter Order: 2nd Center / Cutoff Frequency: 110MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100Ohm, C = 17pF ESD Protection: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - EMI/RFI Filters (LC, RC Networks) - SZNUF6401MNWT1G - Win Source Electronics
Laguna Hills, CA, United States
Filters - EMI/RFI Filters (LC, RC Networks)
SZNUF6401MNWT1G
Filters - EMI/RFI Filters (LC, RC Networks) SZNUF6401MNWT1G
Win Source Part Number: 1380022-SZNUF6401MNW T1G Category: Filters - EMI/RFI Filters (LC, RC Networks) Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 47 pct. Type: Low Pass MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 12-VFDFN Exposed Pad Technology: RC (Pi) Mounting Type: Surface Mount, Wettable Flank HTSUS: 8548.00.0000 Applications: Automotive Size / Dimension: 0.118" L x 0.053" W (3.00mm x 1.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 6 Height: 0.039" (1.00mm) Attenuation Value: -30dB @ 800MHz ~ 3GHz Filter Order: 2nd Center / Cutoff Frequency: 110MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100Ohm, C = 17pF ESD Protection: Yes

Win Source Part Number: 1380022-SZNUF6401MNWT1G
Category: Filters - EMI/RFI Filters (LC, RC Networks)
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
Type: Low Pass
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 12-VFDFN Exposed Pad
Technology: RC (Pi)
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8548.00.0000
Applications: Automotive
Size / Dimension: 0.118" L x 0.053" W (3.00mm x 1.35mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 6
Height: 0.039" (1.00mm)
Attenuation Value: -30dB @ 800MHz ~ 3GHz
Filter Order: 2nd
Center / Cutoff Frequency: 110MHz (Cutoff)
Resistance - Channel (Ohms): 100
Values: R = 100Ohm, C = 17pF
ESD Protection: Yes

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 488-SZNUF6401MNWT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
488-SZNUF6401MNWT1GDKR-ND
EMI/RFI Filters (LC, RC Networks) 488-SZNUF6401MNWT1GDKR-ND
FILTER RC(PI) 100OHM ESD SMD

FILTER RC(PI) 100OHM ESD SMD

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 488-SZNUF6401MNWT1GTR-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
488-SZNUF6401MNWT1GTR-ND
EMI/RFI Filters (LC, RC Networks) 488-SZNUF6401MNWT1GTR-ND
RC (Pi) EMI Filter 2nd Order Low Pass 6 Channel R = 100Ohm, C = 17pF 12-VFDFN Exposed Pad

RC (Pi) EMI Filter 2nd Order Low Pass 6 Channel R = 100Ohm, C = 17pF 12-VFDFN Exposed Pad

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 488-SZNUF6401MNWT1GCT-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
488-SZNUF6401MNWT1GCT-ND
EMI/RFI Filters (LC, RC Networks) 488-SZNUF6401MNWT1GCT-ND
FILTER RC(PI) 100OHM ESD SMD

FILTER RC(PI) 100OHM ESD SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number SZNUF6401MNWT1G 488-SZNUF6401MNWT1GDKR-ND
Product Name Filters - EMI/RFI Filters (LC, RC Networks) EMI/RFI Filters (LC, RC Networks)
Package / Mounting Surface Mount, Wettable Flank
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-104-586-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line EMC Filters - RTHN-2006 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details