Infineon Technologies AG 12V 50MA Diode and Rectifier BBY66-02VE6327

Description
DIODE TUNING 12V 50MA SC-79 Product overview: BBY66-02VE6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 50MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12V, 50MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY66-02VE6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE TUNING 12V 50MA SC-79 Product overview: BBY66-02VE6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 50MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12V, 50MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY66-02VE6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 50MA Diode and Rectifier - 282-BBY66-02VE6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 50MA Diode and Rectifier
282-BBY66-02VE6327
12V 50MA Diode and Rectifier 282-BBY66-02VE6327
DIODE TUNING 12V 50MA SC-79 Product overview: BBY66-02VE6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 50MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12V, 50MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY66-02VE6327 can be used for catalog matching and distributor lookup.

DIODE TUNING 12V 50MA SC-79 Product overview: BBY66-02VE6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 50MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12V, 50MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY66-02VE6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - BBY66-02VE6327 - 200417-BBY66-02VE6327 - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BBY66-02VE6327
200417-BBY66-02VE6327
Variable Capacitance Diodes (Varicaps, Varactors) - BBY66-02VE6327 200417-BBY66-02VE6327
Manufacturer: Infineon Technologies Win Source Part Number: 200417-BBY66-02VE632 7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 13.5pF @ 4.5V, 1MHz Voltage - Peak Reverse (Max): 12V Capacitance Ratio: 5.41 Capacitance Ratio Condition: C1/C4.5 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SC79-2 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 200417-BBY66-02VE6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 13.5pF @ 4.5V, 1MHz
Voltage - Peak Reverse (Max): 12V
Capacitance Ratio: 5.41
Capacitance Ratio Condition: C1/C4.5
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SC79-2
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Varactor Diodes
Product Number 282-BBY66-02VE6327 200417-BBY66-02VE6327
Product Name 12V 50MA Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - BBY66-02VE6327
Package Reel - TR PG-SC79-2
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose Schottky diode - 1PS76SB70,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Package TO-3P(Q)
IO 30 amps
VRRM 100 volts
View Details
Specs
Life Cycle Stage Removed
VF 1.55 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
High Voltage Power Rectifiers - HRSCKV150K3 - Micross Components, Inc.
Specs
IFSM 25 amps
IF 300 mA
trr 2500 ns
View Details