DIODE TUNING HIGH Q CA SOT-323 Product overview: BBY58-06W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY58-06W E6327 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 200415-BBY58-06W E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: 1 Pair Common Anode
Capacitance @ Vr, F: 5.5pF @ 6V, 1MHz
Voltage - Peak Reverse (Max): 10V
Capacitance Ratio: 3.5
Capacitance Ratio Condition: C1/C4
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT323-3
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Varactor Diodes |
| Product Number | 282-BBY58-06W E6327 | 200415-BBY58-06W E6327 |
| Product Name | Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - BBY58-06W E6327 |
| Package | Reel - TR | PG-SOT323-3 |