4500 V IGCT/IGBT - Freewheeling Diode Disc
IGCT/IGBT - Freewheeling Diodes 4500 V, 2700 A with 120 mm diameter in a ceramic housing. The ultra-soft freewheeling diodes for IGBTs build on our existing IGCT freewheeling diode family. These diodes are the perfect fit for modern IGBT applications such as HVDC voltage source converters and medium voltage drives.
Summary of Features
Full blocking capability 50/60 Hz over a wide temperature range
High DC blocking stability
High surge current capability
High case non-rupture current
Soft turn-off behavior at high turn-off di/dt
Benefits
Increased turn-off capability up to 5 kA/µs
Increased system robustness thanks to extreme overcurrent capability of 80kA@10ms
50% time savings in stack design
Applications
48 V intermediate bus converter (IBC)
Heating ventilation and air conditioning (HVAC)
Medium voltage (MV) drive
Power transmission and distribution
Wired Communication
Extreme high surge current performance and high turn-off capability for efficient and reliable converter design. Available for 3”, 3.5” and 5”. Find out more.
4500 V IGCT/IGBT - Freewheeling Diode Disc
IGCT/IGBT - Freewheeling Diodes 4500 V, 2700 A with 120 mm diameter in a ceramic housing. The ultra-soft freewheeling diodes for IGBTs build on our existing IGCT freewheeling diode family. These diodes are the perfect fit for modern IGBT applications such as HVDC voltage source converters and medium voltage drives.
Summary of Features
- Full blocking capability 50/60 Hz over a wide temperature range
- High DC blocking stability
- High surge current capability
- High case non-rupture current
- Soft turn-off behavior at high turn-off di/dt
Benefits
- Increased turn-off capability up to 5 kA/µs
- Increased system robustness thanks to extreme overcurrent capability of 80kA@10ms
- 50% time savings in stack design
Applications
- 48 V intermediate bus converter (IBC)
- Heating ventilation and air conditioning (HVAC)
- Medium voltage (MV) drive
- Power transmission and distribution
- Wired Communication
Extreme high surge current performance and high turn-off capability for efficient and reliable converter design. Available for 3”, 3.5” and 5”. Find out more.