Manufacturer: Infineon Technologies Industrial Power and Controls Americas
Win Source Part Number: 1005928-D650N04T
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
DIODE RECTIFIER 600V 721A Product overview: D650N04T from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 721A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 721A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-D650N04T can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1005928-D650N04T | 280-D650N04T |
| Product Name | Diodes, Rectifiers - Single - D650N04T | 600V 721A Diode and Rectifier |