Infineon Technologies AG Variable Capacitance Diodes (Varicaps, Varactors) - BBY56-03W BBY56-03W

Description
Manufacturer: Infineon Technologies Win Source Part Number: 200407-BBY56-03W Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 12.1pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 10V Capacitance Ratio: 3.3 Capacitance Ratio Condition: C1/C3 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 200407-BBY56-03W Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 12.1pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 10V Capacitance Ratio: 3.3 Capacitance Ratio Condition: C1/C3 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - BBY56-03W - 200407-BBY56-03W - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - BBY56-03W
200407-BBY56-03W
Variable Capacitance Diodes (Varicaps, Varactors) - BBY56-03W 200407-BBY56-03W
Manufacturer: Infineon Technologies Win Source Part Number: 200407-BBY56-03W Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 12.1pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 10V Capacitance Ratio: 3.3 Capacitance Ratio Condition: C1/C3 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 200407-BBY56-03W
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 12.1pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 10V
Capacitance Ratio: 3.3
Capacitance Ratio Condition: C1/C3
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOD323-2
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
10V 20MA Diode and Rectifier - 282-BBY56-03W - ERSAELECTRONICS PTE. LTD.
Singapore
10V 20MA Diode and Rectifier
282-BBY56-03W
10V 20MA Diode and Rectifier 282-BBY56-03W
DIODE TUNING 10V 20MA SOD-323 Product overview: BBY56-03W from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY56-03W can be used for catalog matching and distributor lookup.

DIODE TUNING 10V 20MA SOD-323 Product overview: BBY56-03W from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BBY56-03W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Varactor Diodes Rectifiers
Product Number 200407-BBY56-03W 282-BBY56-03W
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - BBY56-03W 10V 20MA Diode and Rectifier
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data