Infineon Technologies AG OEM Parts - OEM Parts (A - B) - BB659CH7912 BB659CH7912

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048339-BB659CH7912 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Categories: OEM Parts(A-B) Case / Package: SC Alternative Parts (Cross-Reference): BB659CH7912BB 659C H7912; BB659C H7912; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048339-BB659CH7912 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Categories: OEM Parts(A-B) Case / Package: SC Alternative Parts (Cross-Reference): BB659CH7912BB 659C H7912; BB659C H7912; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BB659CH7912 - 1048339-BB659CH7912 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BB659CH7912
1048339-BB659CH7912
OEM Parts - OEM Parts (A - B) - BB659CH7912 1048339-BB659CH7912
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048339-BB659CH7912 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Categories: OEM Parts(A-B) Case / Package: SC Alternative Parts (Cross-Reference): BB659CH7912BB 659C H7912; BB659C H7912; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048339-BB659CH7912
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Categories: OEM Parts(A-B)
Case / Package: SC
Alternative Parts (Cross-Reference): BB659CH7912BB 659C H7912; BB659C H7912;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1048339-BB659CH7912
Product Name OEM Parts - OEM Parts (A - B) - BB659CH7912
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1460572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4492 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 11 mA
IR 0.2500 mA
View Details
Diode Configuration Nexperia - 27AC0731 - Newark, An Avnet Company
Specs
RoHS Compliant RoHS
VF 1.25 volts
IF 200 mA
View Details
Single Diodes - 448-46DN06B02ELEMPRXPSA1-ND - DigiKey
Specs
Tj 180 C (356 F)
View Details