Acme Chip Technology Co., Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 80 90 100 110 120 130 132 133 134 135 136 137 138 139 140 141 142 143 144 150 160 170 180 187
Product Name Notes
3.6KW SURFACE MOUNT TRANSIENT VO
4.6KW SURFACE MOUNT TRANSIENT VO
600W,36V 5%,UNIDIR,SMB TVS
AUTOMOTIVE 3000 W, 58 V TVS IN S
AUTOMOTIVE 3000 W, 85 V TVS IN S
AUTOMOTIVE 5000 W, 10 V TVS IN S
AUTOMOTIVE 5000 W, 11 V TVS IN S
AUTOMOTIVE 5000 W, 12 V TVS IN S
AUTOMOTIVE 5000 W, 13 V TVS IN S
AUTOMOTIVE 5000 W, 15 V TVS IN S
AUTOMOTIVE 5000 W, 16 V TVS IN S
AUTOMOTIVE 5000 W, 18 V TVS IN S
AUTOMOTIVE 5000 W, 20 V TVS IN S
AUTOMOTIVE 5000 W, 22 V TVS IN S
AUTOMOTIVE 5000 W, 24 V TVS IN S
AUTOMOTIVE 5000 W, 26 V TVS IN S
AUTOMOTIVE 5000 W, 28 V TVS IN S
AUTOMOTIVE 5000 W, 33 V TVS IN S
AUTOMOTIVE 5000 W, 48 V TVS IN S
AUTOMOTIVE 5000 W, 70 V TVS IN S
DIODE GEN PURP 200V 1A DO214AC
DIODE GEN PURP 4KV 300MA AXIAL
DIODE GEN PURP 50V 1A DO214AC
DIODE GEN PURP 5KV 300MA AXIAL
DIODE GP 100V 3A MELF DO-213AB
DIODE GP 200V 3A MELF DO-213AB
DIODE GP 400V 2A MELF DO-213AB
DIODE GP 50V 3A MELF DO-213AB
DIODE GP 600V 3A MELF DO-213AB
DIODE MELF 300V 3A 175C
DIODE MODULE GP 800V 165A T2
DIODE MODULE SCHOTT 200V 200A
DISCRETE
ESD,24V,SOT-23
Interface
TVS DIODE 10.2VWM 16.7VC DO214AA
TVS DIODE 10VWM 17VC DO218AB
TVS DIODE 10VWM 17VC DO218AC
TVS DIODE 11VWM 18.2VC DO218AB
TVS DIODE 11VWM 18.2VC DO218AC
TVS DIODE 12.8VWM 21.2VC DO214AA
TVS DIODE 128VWM 207VC DO214AA
TVS DIODE 12VWM 19.9VC DO218AB
TVS DIODE 12VWM 19.9VC DO218AC
TVS DIODE 12VWM 28VC SOT23
TVS DIODE 13VWM 21.5VC DO218AC
TVS DIODE 14VWM 23.2VC DO218AC
TVS DIODE 15.3VWM 25.2VC DO214AA
TVS DIODE 15VWM 24.4VC DO218AC
TVS DIODE 15VWM 26.9VC DO218AB
TVS DIODE 15VWM 30VC 16SOIC
TVS DIODE 16VWM 26VC DO218
TVS DIODE 16VWM 26VC DO218AB
TVS DIODE 16VWM 26VC DO218AC
TVS DIODE 16VWM 28.8VC DO218AB
TVS DIODE 171VWM 274VC DO214AA
TVS DIODE 17VWM 27.6VC DO218AC
TVS DIODE 18.8VWM 30.6VC DO214AA
TVS DIODE 18.8VWM 30.6VC DO214AB
TVS DIODE 188VWM 328VC DO214AA
TVS DIODE 188VWM 328VC DO214AB
TVS DIODE 18VWM 29.2VC DO218AC
TVS DIODE 18VWM 32.2VC DO218AB
TVS DIODE 20.5VWM 33.2VC DO214AA
TVS DIODE 20.5VWM 33.2VC DO214AB
TVS DIODE 20VWM 32.4VC DO218AC
TVS DIODE 20VWM 35.8VC DO218AB
TVS DIODE 22VWM 35.5VC DO218AB
TVS DIODE 22VWM 39.4VC DO218AB
TVS DIODE 22VWM 40VC DO218AB
TVS DIODE 23.1VWM 37.5VC DO214AA
TVS DIODE 23.1VWM 37.5VC DO214AB
TVS DIODE 24VWM 36VC SOT23
TVS DIODE 24VWM 38.9VC DO218AB
TVS DIODE 24VWM 43VC DO218AB
TVS DIODE 24VWM 43VC SOT23
TVS DIODE 24VWM 55VC 16SO
TVS DIODE 25.6VWM 41.5VC DO214AA
TVS DIODE 25.6VWM 41.5VC DO214AB
TVS DIODE 26VWM 42.1VC DO218AC
TVS DIODE 28.2VWM 45.7VC DO214AA
TVS DIODE 28.2VWM 45.7VC DO214AB
TVS DIODE 3.3VWM 12.5VC SOT23
TVS DIODE 3.3VWM 9VC 16SO
TVS DIODE 30.8VWM 49.9VC DO214AA
TVS DIODE 30.8VWM 49.9VC DO214AB
TVS DIODE 30VWM 48.4VC DO218AB
TVS DIODE 30VWM 48.4VC DO218AC
TVS DIODE 33.3VWM 53.9VC DO214AA
TVS DIODE 33.3VWM 53.9VC DO214AB
TVS DIODE 33VWM 53.3VC DO218AB
TVS DIODE 36VWM 58.1VC DO218AB
TVS DIODE 36VWM 60VC SOT23
TVS DIODE 40VWM 64.5VC DO218AC
TVS DIODE 43VWM 69.4VC DO218AC
TVS DIODE 43VWM 69.4VC SOD123FL
TVS DIODE 5.8VWM 10.5VC DO214AA
TVS DIODE 5.8VWM 10.5VC DO214AB
TVS DIODE 58.1VWM 92VC DO214AA
TVS DIODE 58.1VWM 92VC DO214AB
TVS DIODE 6.4VWM 11.3VC DO214AA
TVS DIODE 6.4VWM 11.3VC DO214AB
TVS DIODE 8.55VWM 14.5VC DO214AA
TVS DIODE 85.5VWM 137VC DO214AA
TVS DIODE 8VWM 13.4VC 16SO
TVS DIODE 8VWM 16SO
TVS DIODE 90VWM 146VC SOD123FL
TVS DIODE BI 10VWM DO218AB
TVS DIODE BI 11VWM DO218AB
TVS DIODE BI 12VWM DO218AB
TVS DIODE BI 13VWM DO218AB
TVS DIODE BI 16VWM DO218AB
TVS DIODE DO214AC

<< Prev Next >>